EN
  • EN
  • DE

DS90UB947TRGCRQ1

Part No DS90UB947TRGCRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 1080p OpenLDI to FPD-Link III Serializer
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Serializer
Data Rate 3.36Gbps
Input Type LVDS
Output Type FPD-Link III, LVDS
Number of Inputs 8
Number of Outputs 2
Operating Supply Voltage 1.71 V ~ 1.89 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1169666-DS90UB947TRGCRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UB947
Introduction Date December 19, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90UB947TRGCRQ1 CAD Model

Description

The DS90UB947TRGCRQ1 from Texas Instruments is a highly reliable and robust serializer component designed for automotive applications. It is part of TI's FPD-Link III series, which provides high-speed digital video interfaces between a graphics processor and display panel. This particular model is engineered to meet the stringent requirements of the automotive industry, including compliance with AEC-Q100 standards.

This serializer is capable of converting parallel 24-bit RGB video data into a serialized FPD-Link III interface that can transmit data over a single differential pair. This feature significantly simplifies the design and cabling requirements for automotive video applications, such as rear-seat entertainment systems, instrument clusters, and advanced driver assistance systems (ADAS).

The DS90UB947TRGCRQ1 supports a wide range of video resolutions and offers excellent color depth, ensuring crisp and vibrant display quality. It is designed to work seamlessly with the DS90UB948-Q1 deserializer, creating a complete digital video transmission solution that can operate over long cable distances without compromising signal integrity.

Key features of the DS90UB947TRGCRQ1 include its support for high bandwidth up to 1.5 Gbps per lane, embedded bidirectional control channel via I2C, and an integrated HDCP 1.4 encryption for secure video data transmission. Furthermore, it offers adaptive equalization for enhanced signal quality over long cables and is designed with built-in diagnostics and fault reporting capabilities to ensure reliable operation under various conditions.

With its compact QFN package, the DS90UB947TRGCRQ1 is designed for space-constrained applications and is fully operational over an extended temperature range, making it an ideal choice for the harsh environments encountered in automotive settings.

Overall, the DS90UB947TRGCRQ1 is a high-performance, automotive-grade serializer that provides a reliable and efficient solution for transmitting high-definition video in vehicles, enhancing the user experience and safety features with its advanced technology.

You May Also Be Interested in

Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $16.6271
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2266 $50.5862
17+ $5.9295 $100.8015
27+ $5.7442 $155.0934
36+ $5.5589 $200.1204
47+ $5.3736 $252.5592
63+ $4.8177 $303.5151
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess