EN
  • EN
  • DE

DS90UB947NTRGCRQ1

Part No DS90UB947NTRGCRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 1080P LVDS TO CML SERIALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000945-DS90UB947NTRGCRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface Serializers, Deserializers
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Voltage - Supply 1.045V ~ 1.155V, 1.71V ~ 1.89V, 3.135V ~ 3.465V
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Ultra Librarian 3D Model Ultra Librarian DS90UB947NTRGCRQ1 CAD Model

Description

Product Overview: DS90UB947NTRGCRQ1 from Texas Instruments

The DS90UB947NTRGCRQ1 is a high-performance serializer from Texas Instruments, designed to meet the rigorous demands of automotive and industrial display applications. This advanced chip is part of TI's FPD-Link III family, which is renowned for its ability to transmit high-speed video and data streams over a single differential link.

Key Features and Benefits

  • High-Speed Data Transmission: The DS90UB947NTRGCRQ1 supports high-speed forward channel transmission of up to 1.5 Gbps, which is ideal for 1080p Full HD video, 2K video, and beyond. This ensures clear and crisp display quality for in-vehicle infotainment systems, instrument clusters, and advanced driver assistance systems (ADAS).
  • Robust Error Handling: With built-in error detection and handling mechanisms, this serializer ensures data integrity even in the harsh conditions of automotive environments. It includes features like CRC (Cyclic Redundancy Check), ECC (Error Correcting Code), and a back channel for link health monitoring.
  • Adaptive Equalization: The device incorporates adaptive equalization technology to compensate for cable loss and optimize signal integrity over long cable distances, which is critical for maintaining high-quality video transmission in vehicles.
  • Compatibility: It is compatible with a wide range of video interfaces, including LVDS, MIPI-CSI2, and HDMI, making it a versatile choice for various display applications.
  • Automotive-Qualified: The DS90UB947NTRGCRQ1 is AEC-Q100 qualified, ensuring reliability and performance under the extreme temperature ranges and environmental conditions typical of automotive applications.
  • Power Management: Advanced power management features reduce power consumption during idle periods, contributing to overall energy efficiency in the system.

Applications

This serializer is specifically designed for use in automotive applications, such as:

  • Infotainment and navigation systems
  • Driver assistance cameras
  • Rear-seat entertainment systems
  • Instrument clusters

It is also suitable for high-resolution industrial display applications that require robust data transmission and high reliability.

The DS90UB947NTRGCRQ1 from Texas Instruments represents an optimal solution for designers looking to enhance the multimedia experience in vehicles, while ensuring data integrity and system reliability. Its advanced features and automotive-grade design make it an excellent choice for next-generation vehicle display systems.

You May Also Be Interested in

Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $16.6271
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $37.7796
Maxim Integrated
Input Output
Lowest to $22.2053
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess