EN
  • EN
  • DE

DS90UB940TNKDTQ1

Part No DS90UB940TNKDTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description FPD-Link III to CSI-2 Deserializer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Deserializer
Data Rate 3.36Gbps
Input Type FPD-Link III, LVDS
Output Type CSI-2, MIPI
Number of Inputs 2
Number of Outputs 4
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-WQFN (9x9)
Win Source Part Number 1169665-DS90UB940TNKDTQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UB940
Introduction Date November 07, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90UB940TNKDTQ1 CAD Model

Description

The DS90UB940TNKDTQ1 is a state-of-the-art serializer from Texas Instruments, designed to meet the rigorous demands of automotive and industrial display applications. This advanced component is a member of TI's FPD-Link III family and is specifically engineered to provide a high-speed forward channel and a bidirectional control channel for data transmission.

Key Features

  • High-Speed Data Transmission: The DS90UB940TNKDTQ1 supports high-speed data rates up to 5.4 Gbps, enabling the transmission of high-resolution video and data streams with exceptional clarity and without latency.
  • FPD-Link III Technology: Leveraging the FPD-Link III interface, this serializer ensures robust and reliable long-reach data communication, making it ideal for automotive infotainment systems, driver assistance cameras, and other critical applications.
  • Automotive-Quality Certification: With an AEC-Q100 qualification, this product is built to withstand the harsh conditions of automotive environments, including temperature extremes and vibrations.
  • Adaptive Equalization: The integrated adaptive equalization feature enhances signal integrity over long cable lengths, ensuring consistent performance and reducing potential data errors.
  • Backward Compatibility: It is backward compatible with previous FPD-Link serializers, providing a seamless upgrade path and simplifying integration into existing designs.

Applications

The DS90UB940TNKDTQ1 is versatile and can be used in a variety of applications, including:

  • Automotive infotainment and navigation systems
  • Driver assistance cameras and safety systems
  • Industrial video and display applications
  • High-resolution digital signage

Technical Specifications

For engineers and designers, the following specifications are crucial:

  • Supply Voltage: 1.8V to 3.3V
  • Operating Temperature Range: -40°C to +105°C
  • Package: 48-pin VQFN

With its robust feature set and adherence to automotive industry standards, the DS90UB940TNKDTQ1 from Texas Instruments is an ideal choice for developers looking to enhance the performance and reliability of their high-speed data transmission systems.

You May Also Be Interested in

Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Analog Devices Inc.
IC
Lowest to $19.0596
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1043 $57.3129
7+ $15.6753 $109.7271
10+ $15.1855 $151.8550
14+ $14.6956 $205.7384
18+ $14.2058 $255.7044
24+ $12.7362 $305.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess