EN
  • EN
  • DE

DS90UB940NTNKDRQ1

Part No DS90UB940NTNKDRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 3.36Gbps Deserializer 2 Input 5 Output 64-WQFN (9x9)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-WFQFN Exposed Pad
Case / Package 64-WQFN (9x9)
Family Name DS90UB940
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869635-DS90UB940NTNKDRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB940NTNKDRQ1 CAD Model

Description

The DS90UB940NTNKDRQ1 from Texas Instruments is an advanced automotive FPD-Link III deserializer that facilitates the transmission of high-speed video and data streams from a serialized FPD-Link III interface. This robust component is designed to meet the stringent requirements of the automotive industry, delivering reliable performance in a wide range of applications including infotainment systems, rear-seat entertainment, and advanced driver assistance systems (ADAS).

Key Features:

  • High-Speed Data Transmission: Supports video data transmission at high bandwidths, enabling the use of high-resolution displays and sensors in automotive systems.
  • FPD-Link III Interface: Utilizes FPD-Link III technology to serialize and deserialize data over a single differential pair, reducing cabling complexity and cost.
  • Adaptive Equalization: Features adaptive equalization to compensate for cable loss and ensure signal integrity over long cable distances typical in automotive environments.
  • Support for Multiple Interfaces: Compatible with a variety of video interfaces including MIPI CSI-2 and FPD-Link III, offering design flexibility for system integrators.
  • Automotive Grade: Designed to meet AEC-Q100 Grade 2 standards, ensuring reliable operation under extreme temperatures ranging from -40°C to +105°C.

Applications:

  • Automotive infotainment and cluster displays
  • Rear-seat entertainment systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive camera systems

The DS90UB940NTNKDRQ1 is a testament to Texas Instruments' commitment to providing cutting-edge technology for the automotive sector. With its ability to handle high-speed data and video transmission with ease, it stands as an essential component for modern vehicles that require robust and reliable communication channels for their complex electronic systems.

You May Also Be Interested in

Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3732 $73.1196
6+ $19.9986 $119.9916
8+ $19.3736 $154.9888
11+ $18.7487 $206.2357
14+ $18.1237 $253.7318
19+ $16.2488 $308.7272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess