Product Overview: DS90UB933TRTVRQ1 from Texas Instruments
The DS90UB933TRTVRQ1 is a highly-integrated serializer from Texas Instruments, designed specifically for the automotive industry. This component is part of TI's FPD-Link III family, ensuring reliable high-speed data transmission for in-vehicle video and data communication. It is an optimal solution for connecting cameras and sensors to processors and SoCs, typically used in advanced driver-assistance systems (ADAS) and infotainment applications.
Key Features
- High-Speed Data Transfer: Supports high-speed forward channel data transmission up to 100 Mbps with a 25-100MHz pixel clock.
- Robust Design: Built to withstand the harsh conditions of automotive environments, including a wide temperature range and immunity to electromagnetic interference (EMI).
- Backward Compatibility: Compatible with FPD-Link II serializers and deserializers, enabling seamless integration with existing designs.
- Advanced Diagnostics: Features built-in test patterns and diagnostics for system validation and fault detection, crucial for safety-critical applications.
Applications
The DS90UB933TRTVRQ1 is tailored for a variety of automotive applications, including but not limited to:
- Rear-view and surround-view camera systems
- Driver monitoring systems
- Automotive infotainment displays
- Automotive radar and LiDAR systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
1.7V to 1.9V, 3.135V to 3.465V |
| Operating Temperature |
-40°C to +105°C |
| Package |
32-Pin VQFN |
| Data Rate |
Up to 100 Mbps |
| Pixel Clock |
25 MHz to 100 MHz |
With its comprehensive feature set and robust design, the DS90UB933TRTVRQ1 serializer is a reliable choice for developers looking to enhance the performance and safety of automotive systems.