EN
  • EN
  • DE

DS90UB927QSQX/NOPB

Part No DS90UB927QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZR FPD LINKLLL 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Serializer
Data Rate 2.975Gbps
Input Type FPD-Link, LVDS
Output Type FPD-Link III, LVDS
Number of Inputs 13
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Base Product Number DS90UB927
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586976-DS90UB927QSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UB927QSQX/NOPB CAD Model

Description

Product Overview: DS90UB927QSQX/NOPB

The DS90UB927QSQX/NOPB is a highly-integrated digital serializer from the reputable electronics manufacturer Texas Instruments. This component is specifically designed to meet the stringent requirements of high-speed signal transmission over a differential line. It is a crucial part of the FPD-Link III family, which is renowned for its ability to transmit high-definition multimedia content along with control data and audio through a single interface.

The DS90UB927QSQX/NOPB is capable of converting parallel input data into a serialized data stream over a two-wire differential interface. Its robust design ensures that it can transmit 24-bit color depth video data along with up to eight audio channels. This makes it an ideal choice for automotive infotainment systems, driver assistance cameras, and other applications requiring high-speed data transfer with minimal cabling.

This product features an embedded bidirectional control channel that operates concurrently with video and audio data streams without additional wires. This control channel can be used for peripheral communications, diagnostics, or for any other system control purposes. The serializer also supports a wide range of input data formats, including 18-bit and 24-bit RGB, YCbCr 4:2:2, and YCbCr 4:4:4, providing flexibility for various design requirements.

With a maximum pixel clock of 150 MHz, the DS90UB927QSQX/NOPB is capable of supporting resolutions up to 1080p at 60 Hz or WUXGA (1920x1200) at 60 Hz. Additionally, its built-in spread spectrum clocking (SSC) helps to reduce electromagnetic interference (EMI), which is particularly important in the design of automotive and industrial applications where reliability and compliance with EMI regulations are critical.

For ease of integration, the device is offered in a compact 48-pin QFN package and operates over the automotive temperature range of -40°C to +105°C. The DS90UB927QSQX/NOPB is also AEC-Q100 qualified, ensuring it meets the rigorous quality standards required for automotive electronics.

Overall, the DS90UB927QSQX/NOPB from Texas Instruments is a powerful solution for developers seeking to create advanced, high-performance digital multimedia systems with a focus on reliability and high-speed data transmission.

You May Also Be Interested in

Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7757 $52.6542
14+ $7.2006 $100.8084
22+ $6.9756 $153.4632
30+ $6.7506 $202.5180
39+ $6.5256 $254.4984
52+ $5.8505 $304.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess