EN
  • EN
  • DE

DS90UB924V

Part No DS90UB924V
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822065-DS90UB924V
Ultra Librarian 3D Model Ultra Librarian DS90UB924V CAD Model

Description

Product Overview: DS90UB924V SerDes from Texas Instruments

The DS90UB924V from Texas Instruments is a versatile and robust serializer/deserializer (SerDes) device designed to meet the high-speed data transmission requirements of automotive and industrial applications. This integrated circuit is part of TI's FPD-Link III family, offering a seamless interface for video and data communication.

Key Features

  • High-Speed Data Transfer: The DS90UB924V supports high-speed forward channel transmission of up to 2.5 Gbps, ensuring efficient and rapid data transfer suitable for high-resolution video and data streams.
  • Backward Channel: An integrated bidirectional control channel operates at 2 Mbps, facilitating communication with the peripheral devices without the need for additional control wires.
  • Robustness: Designed with automotive applications in mind, the device features excellent electromagnetic compatibility (EMC) and is capable of handling the harsh environments typically found in automotive settings.
  • Power Management: The DS90UB924V includes advanced power management capabilities, which allow for reduced power consumption during idle periods, contributing to energy efficiency in the system design.
  • Adaptive Equalization: The device incorporates adaptive equalization, which enhances signal integrity over long cable lengths, making it ideal for in-vehicle video distribution that requires long cable runs.

Applications

The DS90UB924V is primarily used in the automotive sector for applications such as rear-view cameras, driver-assist systems, and infotainment systems. It is also suitable for industrial applications that require high-speed serial data transmission and robust performance in challenging environments.

Technical Specifications

Below are some of the technical specifications for the DS90UB924V:

  • Supply Voltage: 1.8V to 3.3V
  • Operating Temperature Range: -40°C to +105°C
  • Package: 32-pin VQFN
  • Compliance: AEC-Q100 qualified for automotive applications

For detailed technical information, reference designs, and support resources, visit the Texas Instruments website to access the full DS90UB924V datasheet and design resources.

You May Also Be Interested in

Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess