EN
  • EN
  • DE

LTM2886CY-3S#PBF

Part No LTM2886CY-3S#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 2.5KV 6CH SPI 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Status Active
Technology Capacitive Coupling
Type SPI
Isolated Power Yes
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 4MHz, 8MHz
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise and Fall Time 3ns, 3ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 32-BGA (15x11.25)
Win Source Part Number 1064305-LTM2886CY-3S#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTM2886CY-3S#PBF CAD Model

Description

The LTM2886CY-3S#PBF is a high-performance, isolated μModule (micro-module) transceiver from Linear Technology, which is now part of Analog Devices. This product is designed to provide robust isolation for SPI (Serial Peripheral Interface) communications, ensuring that data can be transferred safely even in environments with high levels of electrical noise or isolation requirements.

Key Features

  • Isolation: The LTM2886CY-3S#PBF offers 2500VRMS galvanic isolation, which separates the logic side from the bus side, protecting sensitive components and data integrity against high common mode voltages.
  • SPI Interface: This transceiver supports SPI communication protocols, allowing for easy integration with a wide range of microcontrollers and digital systems.
  • Integrated Power: It includes an isolated DC/DC converter that provides power to the isolated side, simplifying the design and reducing external component requirements.
  • High Speed: Capable of high-speed operation, the LTM2886CY-3S#PBF can handle SPI clock speeds up to 20MHz, making it suitable for applications requiring fast data transfer rates.
  • Robustness: The device is designed to operate reliably in harsh industrial environments, with features such as over-temperature protection and high ESD (Electrostatic Discharge) immunity.

Applications

The LTM2886CY-3S#PBF is ideal for a variety of applications where isolation is critical, such as:

  • Industrial automation and process control
  • Medical equipment with stringent safety requirements
  • Automotive systems requiring isolation for safety and noise immunity
  • Test and measurement equipment

Product Specifications

The LTM2886CY-3S#PBF comes in a compact surface-mount package and is characterized by the following specifications:

  • Package Type: BGA (Ball Grid Array)
  • Temperature Range: -40°C to +105°C
  • Supply Voltage: 3.3V nominal
  • Regulatory Approvals: UL, CSA, IEC/EN standards for reinforced insulation

With its combination of isolation, integrated power, and high-speed data transfer capabilities, the LTM2886CY-3S#PBF is an excellent choice for designers looking to enhance the reliability and safety of their digital communication systems.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4791 $73.4373
6+ $20.0855 $120.5130
9+ $19.4571 $175.1139
13+ $18.8300 $244.7900
16+ $18.2028 $291.2448
22+ $16.3190 $359.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess