EN
  • EN
  • DE

DS90UB924TRHSTQ1

Part No DS90UB924TRHSTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 720P 48WQFN / LVDS Deserializer Automotive 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Deserializer
Input Type LVCMOS
Output Type LVDS
Number of Inputs 4
Number of Outputs 4
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 773374-DS90UB924TRHSTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UB924TRHSTQ1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90UB924TRHSTQ1 CAD Model

Description

The DS90UB924TRHSTQ1 from Texas Instruments is a highly-integrated FPD-Link III deserializer which, when paired with a FPD-Link III serializer, provides a robust automotive infotainment and advanced driver assistance systems (ADAS) solution. This component is specifically designed to meet the rigorous demands of the automotive industry, offering high-speed data transmission and reception, thus ensuring high-resolution video display and camera signal integrity.

The DS90UB924TRHSTQ1 supports a wide data bandwidth that enables it to handle high-definition (HD) video streams effortlessly. It's capable of receiving serialized data over a single differential pair at speeds up to 3.125 Gbps. This makes it an ideal solution for applications requiring the transmission of uncompressed video data, along with control data, over a distance of up to 15 meters using shielded twisted pair (STP) or coaxial cable.

This deserializer incorporates Texas Instruments' advanced technology to provide adaptive equalization, which compensates for cable loss and optimizes signal integrity. It also features an Automatic Gain Control (AGC) that adjusts the signal amplitude to an optimal level, enhancing the robustness of the data link under various operating conditions.

The device is equipped with an I2C interface for communication, which allows for configuration, control, and monitoring of the system. It supports a wide range of input pixel formats and offers programmable spread spectrum clocking, which helps to reduce electromagnetic interference (EMI).

Safety and reliability are paramount in automotive applications, and the DS90UB924TRHSTQ1 addresses this with built-in diagnostic features and a fail-safe mode that ensures the system continues to operate even under fault conditions. The component is AEC-Q100 qualified, which is a standard for automotive electronic components reliability.

In summary, the DS90UB924TRHSTQ1 deserializer from Texas Instruments stands out with its high-speed data handling, robust signal conditioning features, and automotive-grade reliability, making it a preferred choice for next-generation vehicle infotainment and ADAS solutions.

You May Also Be Interested in

Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0155 $54.0465
7+ $14.7819 $103.4733
11+ $14.3200 $157.5200
15+ $13.8581 $207.8715
19+ $13.3961 $254.5259
25+ $12.0103 $300.2575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,237 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess