EN
  • EN
  • DE

DS90UB921TRHSTQ1

Part No DS90UB921TRHSTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 720P 48WQFN / LVDS Serializer 500Mbps 1V Automotive 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Serializer
Data Rate 3.36Gbps
Input Type LVCMOS
Output Type FPD-Link III, LVDS
Number of Inputs 24
Number of Outputs 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 773373-DS90UB921TRHSTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UB921TRHSTQ1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90UB921TRHSTQ1 CAD Model

Description

The DS90UB921TRHSTQ1 is a high-performance serializer chip that is part of Texas Instruments' FPD-Link III family, designed to meet the rigorous demands of automotive and industrial display applications. This advanced SerDes (Serializer/Deserializer) component is engineered to transmit high-speed data over a single differential pair, significantly reducing the cabling complexity and overall system weight, which is crucial for modern automotive designs.

This robust serializer integrates a number of features that make it ideal for a variety of applications, including automotive infotainment systems, driver assistance cameras, and any other systems that require high-speed data transfer over long distances with minimal cabling. The DS90UB921TRHSTQ1 supports a wide data bandwidth, making it capable of handling video data streams for high-definition displays and cameras.

Key features of the DS90UB921TRHSTQ1 include:

  • High-Speed Data Transfer: The chip supports data rates up to 1.5 Gbps, enabling the transmission of uncompressed video and control data without latency.
  • Embedded Control Channel: This feature allows for bidirectional control communication over the same differential pair, eliminating the need for additional wires.
  • Adaptive Equalization: The DS90UB921TRHSTQ1 includes adaptive equalization to compensate for cable loss and ensure data integrity over long cable runs.
  • Automotive-Grade Reliability: The device is AEC-Q100 qualified, ensuring reliable performance in the harsh environments typical of automotive applications.
  • EMI Mitigation: Advanced techniques are employed to reduce electromagnetic interference, which is critical for automotive safety and regulatory compliance.
  • Power Management: Low-power modes and an integrated voltage regulator contribute to reduced power consumption and simplified power supply design.

The DS90UB921TRHSTQ1 is available in a compact, wettable flank QFN package that allows for direct visual inspection of solder joints, enhancing manufacturability and reliability. With its combination of high-speed data transfer, integrated control channel, and robust design, the DS90UB921TRHSTQ1 is an excellent choice for designers looking to create efficient, high-performance systems in the automotive and industrial sectors.

You May Also Be Interested in

Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7024 $54.8096
9+ $11.2430 $101.1870
14+ $10.8917 $152.4838
19+ $10.5403 $200.2657
25+ $10.1890 $254.7250
33+ $9.1350 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess