EN
  • EN
  • DE

DS90UB914ATRHSRQ1

Part No DS90UB914ATRHSRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description DS90UB913A-Q1/DS90UB914A-Q1 25 to100 MHz 10/12-Bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Deserializer
Data Rate 1.4Gbps
Input Type FPD-Link III, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 12
Operating Supply Voltage 1.71 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1169658-DS90UB914ATRHSRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UB914A-Q1
Introduction Date May 29, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90UB914ATRHSRQ1 CAD Model

Description

The DS90UB914ATRHSRQ1 is a premier automotive-qualified serializer from Texas Instruments designed to meet the rigorous demands of the automotive industry. This high-speed forward-channel device is part of TI's FPD-Link III family, which is renowned for its ability to transmit high-definition video and data streams over a single differential pair.

Key Features

  • High-Speed Data Transmission: Supports up to 100 MHz pixel clock, enabling high-resolution video transmission.
  • Robust Design: Engineered for use in harsh automotive environments, offering excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.
  • Adaptive Equalization: Features adaptive equalization for enhanced signal integrity across varying cable lengths and types.
  • Power Over Coax (PoC): Supports Power over Coax technology, allowing for power delivery to remote sensors over the same cable as the data stream, reducing wiring complexity.
  • Backward Compatibility: Interoperable with other devices in the FPD-Link III family, ensuring seamless integration into existing systems.
  • Automotive Grade: AEC-Q100 qualified, ensuring reliable performance under extreme temperatures ranging from -40°C to +105°C.

Applications

The DS90UB914ATRHSRQ1 is ideal for a variety of applications within the automotive sector, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Rear-View and Surround-View Cameras
  • Driver Monitoring Systems
  • Infotainment and Navigation Displays
  • Automotive Instrument Clusters

Technical Specifications

With a supply voltage range of 1.71V to 1.89V, the DS90UB914ATRHSRQ1 operates efficiently and is designed to interface seamlessly with CMOS levels. The device comes in a compact 48-pin VQFN package, making it suitable for space-constrained applications.

In conclusion, the DS90UB914ATRHSRQ1 from Texas Instruments is a cutting-edge solution for automotive video and data transmission, offering high-speed performance, robustness, and ease of integration. Its advanced features make it an indispensable component for modern vehicle systems requiring reliable high-speed data communication.

You May Also Be Interested in

National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9025 $53.9275
25+ $4.0225 $100.5625
39+ $3.8968 $151.9752
54+ $3.7711 $203.6394
69+ $3.6454 $251.5326
92+ $3.2683 $300.6836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess