EN
  • EN
  • DE

DS90UA102TRHSTQ1

Part No DS90UA102TRHSTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER 10-50MHZ 8B 48WQFN / LVDS Deserializer 1400Mbps Automotive 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Deserializer
Data Rate 600Mbps
Input Type FPD-Link III, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 4
Operating Supply Voltage 1.71 V ~ 1.89 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 773372-DS90UA102TRHSTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UA102-Q1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90UA102TRHSTQ1 CAD Model

Description

Product Overview: DS90UA102TRHSTQ1 from Texas Instruments

The DS90UA102TRHSTQ1 is a high-performance FPD-Link III deserializer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced automotive-grade component is specifically engineered to meet the rigorous demands of the automotive industry, offering exceptional reliability and functionality for in-vehicle video and data communication applications.

The DS90UA102TRHSTQ1 is a part of TI's FPD-Link III family, which is known for its ability to transmit high-speed data and video signals over a single differential pair. This deserializer is capable of handling data rates up to 3.4 Gbps, making it ideal for supporting high-resolution video for driver-assist cameras, infotainment systems, and other automotive video applications.

Key Features:

  • High-Speed Data Transfer: Supports data rates up to 3.4 Gbps, enabling the transmission of high-resolution video and data.
  • Automotive-Qualified: Designed to meet the AEC-Q100 Grade 2 qualification, ensuring robust performance under harsh automotive conditions.
  • Reduced EMI: Incorporates spread spectrum technology to minimize electromagnetic interference (EMI), ensuring stable and reliable operation in the vehicle's electronic environment.
  • Adaptive Equalization: Features built-in adaptive equalization to compensate for cable loss and optimize signal integrity over long cable distances.
  • Power Over Coax (PoC): Supports Power Over Coax technology, allowing both power and data to be transmitted over a single coaxial cable, simplifying wiring harnesses and reducing overall system weight and complexity.
  • Backward Compatibility: Compatible with existing FPD-Link III serializers, providing design flexibility and ease of integration.

Applications:

  • Automotive camera systems
  • Driver assistance systems (ADAS)
  • Infotainment and navigation displays
  • Rear-seat entertainment systems

The DS90UA102TRHSTQ1 is available in a compact, automotive-friendly package, ensuring easy integration into a variety of automotive systems. With its high-speed performance, robust qualifications, and advanced features, the DS90UA102TRHSTQ1 from Texas Instruments stands out as a superior choice for designers seeking to enhance the safety, entertainment, and convenience of modern vehicles.

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess