EN
  • EN
  • DE

DS90UA102TRHSRQ1

Part No DS90UA102TRHSRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER 10-50MHZ 8B 48-WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Deserializer
Data Rate 600Mbps
Input Type FPD-Link III, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 4
Voltage - Supply 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DS90UA102
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917492-DS90UA102TRHSRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UA102TRHSRQ1 CAD Model

Description

The DS90UA102TRHSRQ1 from Texas Instruments is a state-of-the-art automotive-grade high-speed serializer designed to meet the rigorous demands of modern vehicle applications. This device is part of TI's FPD-Link III family, offering a robust and reliable solution for high-speed data transmission over a single differential pair.

Key Features:

  • High-Speed Data Transmission: The DS90UA102TRHSRQ1 is capable of serializing wide parallel data into a high-speed serialized interface with up to 1.5 Gbps data throughput, ensuring efficient and rapid data communication.
  • Automotive Grade Quality: As an AEC-Q100 qualified device, it is engineered to withstand the harsh conditions of the automotive environment, including temperature extremes and vibrations.
  • Advanced Signal Conditioning: The serializer includes features such as adaptive equalization and de-emphasis, which enhance signal integrity over long cable distances, making it ideal for in-vehicle video and data applications.
  • Power Management: The device supports low-power states and a power-down mode, contributing to overall power efficiency in automotive systems.
  • Interoperability: It is designed to be interoperable with TI's FPD-Link III deserializers, providing a flexible and scalable solution for various high-speed data transmission needs.

Applications:

The DS90UA102TRHSRQ1 is particularly suited for use in advanced driver-assistance systems (ADAS), infotainment systems, and rear-seat entertainment. Its robust design and high-speed capabilities make it an excellent choice for camera feeds, sensor data aggregation, and other critical automotive data transmission applications.

Package and Availability:

This serializer is available in a compact 48-pin VQFN package, making it suitable for space-constrained applications. The part number DS90UA102TRHSRQ1 indicates that it is provided in tape and reel packaging for ease of manufacturing and handling in high-volume production environments.

Overall, the DS90UA102TRHSRQ1 from Texas Instruments represents an optimal blend of performance, reliability, and quality for automotive data communication, ensuring that vehicles are equipped with the necessary technology to handle the data demands of today and tomorrow.

You May Also Be Interested in

Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2450 $64.9800
8+ $13.3293 $106.6344
12+ $12.9127 $154.9524
17+ $12.4962 $212.4354
21+ $12.0797 $253.6737
28+ $10.8300 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess