EN
  • EN
  • DE

DSC1123AI5-200.0000

Part No DSC1123AI5-200.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 200.0000MHZ LVDS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1123
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 200 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±10ppm
Absolute Pull Range (APR) -
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth -
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead Exposed Pad
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366385-DSC1123AI5-200.0000
Ultra Librarian 3D Model Ultra Librarian DSC1123AI5-200.0000 CAD Model

Description

The DSC1123AI5-200.0000 is a high-performance, precision MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product offers a seamless blend of low power consumption and high stability, making it an ideal choice for a variety of applications including telecommunications, networking, and industrial markets.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 200.0000 MHz, providing a reliable clock source for your critical applications.
  • Package: Housed in a compact 3225 (3.2 x 2.5 mm) package, the DSC1123AI5-200.0000 is designed for space-constrained applications without compromising performance.
  • Supply Voltage: It supports a supply voltage of 2.25V to 3.6V, offering flexibility in various system designs and ensuring compatibility with a wide range of other components.
  • Stability: The device boasts excellent frequency stability, ensuring consistent performance even under varying environmental conditions.
  • Output Type: The oscillator provides a CMOS/LVPECL output, which is suitable for high-speed digital circuits.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Low Jitter: The DSC1123AI5-200.0000 is engineered to deliver low phase jitter, which is critical for maintaining signal integrity in high-speed communication systems.

Applications

This versatile oscillator is designed for use in a range of applications where precise timing is paramount. These include but are not limited to data center infrastructure, high-speed data transmission, wireless communication systems, and advanced driver-assistance systems (ADAS) in automotive technology.

Conclusion

The DSC1123AI5-200.0000 from Microchip Technology stands out as a robust and precise timing solution for designers who require a high-frequency oscillator with low jitter, excellent stability, and a broad temperature range. Its compact size and compatibility with various supply voltages make it a versatile choice for a multitude of advanced electronic systems.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess