EN
  • EN
  • DE

DS90LV110TMTCX/NOPB

Part No DS90LV110TMTCX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUF 1:10 400MHZ 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input LVDS, LVPECL, PECL
Output LVDS
Maximum Input Frequency 400MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 1035040-DS90LV110TMTCX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90LV110TMTCX/NOPB CAD Model

Description

Product Overview: DS90LV110TMTCX/NOPB

The DS90LV110TMTCX/NOPB is a high-performance, low-voltage differential signaling (LVDS) repeater manufactured by Texas Instruments. This device is designed to manage high-speed data transmission over printed circuit boards and controlled impedance media. The DS90LV110TMTCX/NOPB is an ideal solution for applications that require the extension of signal reach with minimal degradation, ensuring reliable communication in various electronic systems.

Key Features

  • High Data Rates: The repeater supports exceptional data rates up to 400 Mbps, making it well-suited for high-speed data applications.
  • LVDS Interface: It features a low-voltage differential signaling interface, which provides reduced electromagnetic interference (EMI) and lower power dissipation compared to single-ended solutions.
  • Fail-Safe Functionality: The device incorporates fail-safe circuitry that ensures a high output state when the inputs are left open, shorted, or terminated but undriven, thereby enhancing system reliability.
  • Low Power Consumption: With its low power consumption, the DS90LV110TMTCX/NOPB is a power-efficient choice for energy-sensitive designs.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for industrial applications.

Applications

The DS90LV110TMTCX/NOPB is commonly used in a variety of applications, including:

  • Backplane and cable data transmission
  • Networking equipment and telecommunications
  • High-speed data acquisition systems
  • Digital copiers, printers, and scanners
  • Automotive infotainment and advanced driver assistance systems (ADAS)

Environmental and Quality Certifications

The DS90LV110TMTCX/NOPB is supplied in a lead-free, environmentally friendly package. It complies with RoHS (Restriction of Hazardous Substances) and is designed to meet or exceed the quality standards set by the industry, ensuring both sustainability and high performance.

Conclusion

With its robust feature set, the DS90LV110TMTCX/NOPB from Texas Instruments is a versatile and reliable component for managing high-speed data in a wide range of applications. Its ability to maintain signal integrity over long distances and in harsh environments, combined with its power efficiency and fail-safe features, make it a top choice for designers looking to optimize their data transmission systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
Lowest to $1.6078
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7832 $51.1328
10+ $10.4888 $104.8880
15+ $10.1610 $152.4150
21+ $9.8332 $206.4972
27+ $9.5054 $256.6458
36+ $8.5221 $306.7956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,019 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess