DS90LV028ATMX/NOPB - Compact LVDS Receiver
This LVDS receiver, DS90LV028ATMX/NOPB, is tailored to meet the expanding needs of today’s high-speed communication markets. Its compact design and high-performance metrics make it a versatile component for a wide range of electronic devices.
- Applications/Projects:
- Consumer electronics
- Medical imaging systems
- Advanced graphics processors
- Home theater systems
- Features and Benefits:
- High accuracy data reception up to 400 Mbps
- Durable and reliable for extended operation
- Compact footprint for space-efficient design
- Low power requirement supporting green applications
- Additional Details:
- Supply voltage: 3.3V
- Temperature range: -40°C to +85°C