EN
  • EN
  • DE

DS90LV027AHMX/NOPB

Part No DS90LV027AHMX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Type Driver
Protocol LVDS
Number of Drivers/Receivers 2/0
Data Rate 600Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS90LV027
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586937-DS90LV027AHMX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90LV027AHMX/NOPB CAD Model

Description

Product Overview: DS90LV027AHMX/NOPB

The DS90LV027AHMX/NOPB is a high-performance, dual differential driver designed by Texas Instruments, renowned for their innovative semiconductor solutions. This component is part of the LVDS (Low-Voltage Differential Signaling) family, which is engineered to provide high-speed data transmission over low-power and low-noise differential signaling. The device is well-suited for point-to-point baseband data transmission over controlled impedance media of approximately 100 ohms.

Key Features

  • High Data Rates: Capable of operating at data signaling rates up to 400 Mbps (200 MHz), this driver is ideal for high-speed data transfer applications.
  • Low Voltage Operation: With a supply voltage range of 3.0V to 3.6V, the DS90LV027AHMX/NOPB is optimized for low-voltage applications, ensuring energy efficiency.
  • Low Power Dissipation: The device features a typical low power dissipation of 24 mW when idle and 345 mW at maximum data rate, contributing to overall system power savings.
  • Robust Protection: It includes fail-safe circuitry that ensures a logic high output when inputs are open, shorted, or terminated but idle, providing robust performance in the face of system anomalies.
  • Industrial Temperature Range: The device operates over a wide temperature range from -40°C to +85°C, making it suitable for various industrial environments.

Applications

The DS90LV027AHMX/NOPB driver is highly versatile and can be used in a wide array of applications, including:

  • High-speed data I/O buses for computer and telecommunications networks.
  • Backplane interconnects within servers, workstations, and networking equipment.
  • Cable and satellite set-top boxes for high-speed signal transfer.
  • Industrial control systems and factory automation requiring reliable data transmission.

Package and Quality

Enclosed in a small-outline, 8-pin SOIC package, the DS90LV027AHMX/NOPB is designed for space-efficient PCB layouts. The device is also provided in a lead-free, RoHS-compliant package, reflecting Texas Instruments' commitment to environmental sustainability. The product is part of TI's "NOPB" (No Lead (Pb)) series, indicating its lead-free composition.

With its impressive data rate capabilities, low power operation, and robust protection features, the DS90LV027AHMX/NOPB from Texas Instruments stands as an excellent choice for designers looking to enhance their high-speed data transmission systems while maintaining energy efficiency and reliability.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2844 $50.2568
54+ $1.8744 $101.2176
83+ $1.8159 $150.7197
114+ $1.7573 $200.3322
148+ $1.6987 $251.4076
197+ $1.5230 $300.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess