EN
  • EN
  • DE

DS90CR486VS/NOPB

Part No DS90CR486VS/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 48BIT 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Purpose Deserializer
Data Rate 6.384Gbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 8
Number of Outputs 48
Supply Voltage - Operating 3.14 V to 3.46 V
Temperature Range - Operating -10°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-TQFP (14x14)
Win Source Part Number 1035014-DS90CR486VS/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90CR486VS/NOPB CAD Model

Description

Product Overview: DS90CR486VS/NOPB

The DS90CR486VS/NOPB is a high-performance, Channel Link III serializer from Texas Instruments that offers a robust and efficient solution for high-speed data transmission. This device is designed to interface with a wide range of applications, including automotive infotainment systems, industrial cameras, and high-resolution video displays.

Key Features

  • High Data Bandwidth: With support for a 24-bit color depth and a pixel clock range of 25-112 MHz, it can achieve a maximum data rate of 3.4 Gbps, ensuring smooth and clear image quality for high-definition video applications.
  • Reduced EMI: The DS90CR486VS/NOPB incorporates a low voltage differential signaling (LVDS) interface that minimizes electromagnetic interference (EMI), making it suitable for use in environments where signal integrity is crucial.
  • Power Management: Its advanced power management features include an automatic power-down mode that reduces power consumption when the input signal is lost, making it an energy-efficient option for portable and battery-powered devices.
  • Hot Plug Detect: The serializer comes with a built-in hot plug detect feature, which allows for easy and safe connection and disconnection of displays without the need to power down the system.
  • Backward Compatibility: It is backward compatible with previous Channel Link serializers, ensuring seamless integration with existing designs and reducing the need for significant redesigns.

Applications

The DS90CR486VS/NOPB is versatile and can be used in a variety of applications, including:

  • Automotive infotainment and navigation systems
  • Industrial machine vision systems and cameras
  • Medical imaging equipment
  • High-definition video signage and display panels

Reliability and Packaging

Encased in a TQFP-100 package, the DS90CR486VS/NOPB is designed for robust operation. It is also available in a lead-free and RoHS-compliant package, making it an environmentally friendly choice for manufacturers concerned with meeting modern ecological standards.

Overall, the DS90CR486VS/NOPB from Texas Instruments represents a reliable and high-quality solution for high-speed data transmission in a variety of digital display applications.

You May Also Be Interested in

Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Analog Devices Inc.
IC
Lowest to $21.1376
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5475 $64.6425
6+ $17.6800 $106.0800
9+ $17.1275 $154.1475
13+ $16.5750 $215.4750
16+ $16.0225 $256.3600
21+ $14.3650 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess