EN
  • EN
  • DE

DS90CR214MTD

Part No DS90CR214MTD
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 21-Bit Channel Link-66 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1169584-DS90CR214MTD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90CR214MTD CAD Model

Description

Product Overview: Texas Instruments DS90CR214MTD

The Texas Instruments DS90CR214MTD is a robust and high-performance serializer that is part of the Channel Link family of products. Designed to efficiently manage data transfer between data sources and displays, this device is ideal for applications requiring high-speed point-to-point data streaming.

Key Features

  • High Data Bandwidth: The DS90CR214MTD boasts a significant data throughput with a 21-bit data channel operating at up to 40 MHz, providing a maximum bandwidth of 840 Mbps.
  • Low Voltage Differential Signaling (LVDS): Utilizing LVDS technology, this serializer ensures minimal noise and electromagnetic interference, making it suitable for noise-sensitive applications.
  • Reduced Cable Size: The device enables a reduction in cable size and pin count, offering a more compact and cost-effective solution compared to traditional parallel data transmission methods.
  • Embedded Clock: The DS90CR214MTD embeds the clock signal within the data stream, eliminating the need for a separate clock line and simplifying system design.
  • Power Management: It features a Power Down mode that significantly reduces power consumption when the device is not in active use.
  • Compatibility: The serializer is compatible with Channel Link deserializers, providing a complete solution for data serialization/deserialization needs.

Applications

The DS90CR214MTD serializer is suitable for a wide range of applications, including:

  • High-resolution video displays
  • Automotive infotainment and navigation systems
  • Industrial machine vision systems
  • Medical imaging equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90CR214MTD is no exception. Manufactured to the highest standards, this device ensures reliable performance in the most demanding environments.

Conclusion

Overall, the Texas Instruments DS90CR214MTD serializer is a versatile and reliable component that offers a balance of high-speed data transmission, noise immunity, and ease of integration, making it an excellent choice for designers looking to streamline their data transfer systems.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess