EN
  • EN
  • DE

DS90CR211MTD

Part No DS90CR211MTD
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TSSOP / Interface 48-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Voltage - Supply 4.5V ~ 5.5V
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Mounting Type Surface Mount
Base Product Number DS90CR211
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586894-DS90CR211MTD
Ultra Librarian 3D Model Ultra Librarian DS90CR211MTD CAD Model

Description

The Texas Instruments DS90CR211MTD is a state-of-the-art LVDS (Low Voltage Differential Signaling) serializer that is designed to meet the high-speed data transfer requirements of various digital applications. This device is part of the DS90CR family, renowned for its robust performance and reliability in data transmission.

Key Features

  • High-Speed Data Transfer: With the capability to serialize 28 bits of parallel data to a single LVDS data stream, this serializer can achieve a high data rate of up to 1.8 Gbps, making it suitable for demanding applications such as high-resolution video transmission.
  • Low Power Consumption: The DS90CR211MTD is designed for efficiency, with a low operating current that minimizes power consumption, thereby enhancing system performance and reliability.
  • Reduced EMI: LVDS technology is known for its low electromagnetic interference (EMI) characteristics. The DS90CR211MTD further reduces EMI with its controlled edge rates and internal termination.
  • Hot-Plugging Capability: This device supports hot-plugging, allowing devices to be connected or disconnected without the need to power down the system, providing flexibility and ease of use.
  • Wide Temperature Range: The DS90CR211MTD operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The DS90CR211MTD is ideal for a variety of applications that require high-speed data transmission with minimal signal degradation. Common applications include:

  • High-resolution video displays and projectors
  • Automotive infotainment and driver assistance systems
  • Telecommunications and networking equipment
  • Industrial control and automation systems

Technical Specifications

The DS90CR211MTD offers a wide range of technical features that make it a versatile choice for designers:

  • Supply Voltage: 3.3V
  • Operating Temperature: -40°C to +85°C
  • Package: TSSOP (Thin Shrink Small Outline Package)
  • RoHS Compliant: Yes

With its combination of high-speed performance, low power consumption, and robust design, the Texas Instruments DS90CR211MTD serializer is an excellent choice for designers looking to improve their data transmission systems.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess