EN
  • EN
  • DE

DS90CP02SP/NOPB

Part No DS90CP02SP/NOPB
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH 2X2 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-WQFN (5x5)
Win Source Part Number 1034998-DS90CP02SP/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90CP02SP/NOPB CAD Model

Description

Product Overview: DS90CP02SP/NOPB

The DS90CP02SP/NOPB is a high-speed differential crosspoint switch designed by Texas Instruments, renowned for its exceptional performance in signal routing applications. This device is a member of the high-speed interface family and is specifically engineered to address the needs of data transmission systems that require low power dissipation, minimal jitter, and high data throughput.

Key Features

  • High Data Rate: The DS90CP02SP/NOPB supports signaling rates up to 2.5 Gbps, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: It operates with a low power consumption of typically 125 mW, which is critical for power-sensitive designs.
  • Differential Signaling: This device utilizes LVDS (Low-Voltage Differential Signaling) technology to achieve high-speed data transmission while minimizing electromagnetic interference (EMI).
  • Low Jitter: The DS90CP02SP/NOPB is designed to produce very low jitter, ensuring signal integrity and reliable performance in critical applications.

Applications

The DS90CP02SP/NOPB is ideal for a variety of applications that demand high-speed data transfer, such as:

  • Telecommunication infrastructure
  • Networking equipment
  • High-speed data acquisition systems
  • Computer servers and workstations
  • Video signal routing

Product Specifications

The device is characterized by its robust construction and is available in an 8-pin SOIC package, ensuring easy integration into a wide range of electronic systems. It operates over a broad temperature range, from -40°C to +85°C, which allows for deployment in environments with varying thermal conditions. Additionally, the DS90CP02SP/NOPB is compliant with RoHS standards, reflecting Texas Instruments' commitment to environmentally responsible manufacturing.

Quality and Reliability

As with all Texas Instruments products, the DS90CP02SP/NOPB is manufactured to the highest quality standards, ensuring reliability and performance consistency. Customers can trust in the TI brand for delivering components that meet stringent industry requirements and facilitate the development of advanced electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9074 $54.5370
12+ $8.9497 $107.3964
18+ $8.6700 $156.0600
24+ $8.3904 $201.3696
31+ $8.1107 $251.4317
42+ $7.2716 $305.4072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess