EN
  • EN
  • DE

SN74CBTLV3384PW

Part No SN74CBTLV3384PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 10-BIT FET BUS SWITCH | IC SWITCH BUS FET 10BIT 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74CBTLV3384
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1254343-SN74CBTLV3384PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3384PW CAD Model

Description

The SN74CBTLV3384PW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This particular product is a 10-bit FET bus switch that offers low-voltage operation with 5-V-tolerant inputs and outputs, making it an ideal choice for applications requiring efficient power management and signal routing.

Key Features

  • Low On-State Resistance (Ron): The device features a low Ron, typically around 5 Ω, which minimizes signal distortion and allows for better signal integrity.
  • 5-V Tolerant Inputs and Outputs: This enables the switch to interface with 5-V logic signals without sustaining damage, providing flexibility in mixed-voltage environments.
  • 10-Bit Bus Switch: The SN74CBTLV3384PW can control ten separate channels, making it suitable for complex signal routing tasks.
  • Low Power Consumption: The device is designed for low-voltage operation, which reduces overall power consumption and extends battery life in portable applications.
  • High-Speed Data Flow: The switch's fast switching speeds ensure high bandwidth and data flow rates, which is critical for communication and processing applications.
  • Bidirectional Switch: The SN74CBTLV3384PW can pass signals in both directions, offering greater design flexibility.

Applications

The SN74CBTLV3384PW is versatile and can be used in a wide range of applications, including:

  • Switching and multiplexing signals in data communication systems
  • Serving as an interface between different voltage domains in multi-voltage systems
  • Power management in battery-operated devices
  • Signal gating in computing and networking equipment

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.3V to 3.6V
On-State Resistance (Ron) Typically 5 Ω
Input/Output Voltage (VI/O) 0V to 5.5V
Operating Temperature Range -40°C to 85°C

For more detailed information about the SN74CBTLV3384PW, including packaging, quality and reliability, and environmental data, please refer to the official Texas Instruments datasheet and product documentation.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6607 $52.8560
185+ $0.5422 $100.3070
290+ $0.5252 $152.3080
395+ $0.5083 $200.7785
510+ $0.4913 $250.5630
685+ $0.4405 $301.7425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,017 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess