EN
  • EN
  • DE

LT4356CS-2#TRPBF

Part No LT4356CS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Voltage - Working 4 ~ 80V
Base Product Number LT4356
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878815-LT4356CS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4356CS-2#TRPBF CAD Model

Description

Product Overview: LT4356CS-2#TRPBF

The LT4356CS-2#TRPBF is a high-quality surge stopper device designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is engineered to protect sensitive electronic circuits from high voltage transients and surges, ensuring reliable operation even under harsh conditions.

Key Features

  • Surge Protection: The LT4356CS-2#TRPBF is capable of withstanding surges and protecting downstream components from voltage spikes, making it an ideal choice for systems that require robust protection.
  • Wide Operating Voltage Range: This device operates over a wide voltage range, accommodating various applications and ensuring versatility in system design.
  • Adjustable Output Clamp Voltage: The output voltage clamp level can be set by the user, providing flexibility in customizing the protection level based on specific circuit requirements.
  • Low Quiescent Current: It features low quiescent current, which minimizes power consumption when the device is in standby mode, enhancing overall system efficiency.
  • Overcurrent Protection: The LT4356CS-2#TRPBF includes overcurrent protection, which helps prevent damage to the circuit in the event of excessive current flow.
  • Reverse Input Protection: This surge stopper is designed to protect against reverse input conditions, preventing potential damage to the circuit if the power supply is connected incorrectly.

Applications

The LT4356CS-2#TRPBF is suited for a wide range of applications where voltage surge protection is critical. This includes automotive electronics, industrial control systems, avionics, power supplies, and any other system that is exposed to high voltage transients.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT4356CS-2#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in a variety of operating conditions.

Overall, the LT4356CS-2#TRPBF from Analog Devices Inc. is a robust and reliable solution for protecting sensitive electronics from voltage surges and spikes, making it an essential component for any high-reliability system design.

You May Also Be Interested in

Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5649 $59.9543
17+ $7.0276 $119.4692
26+ $6.8080 $177.0080
36+ $6.5884 $237.1824
46+ $6.3688 $292.9648
61+ $5.7099 $348.3039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess