EN
  • EN
  • DE

DS90CF386MTDX /NOPB

Part No DS90CF386MTDX /NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description LVDS Interface IC 3.3V LVDS Receiver 2 4B FPD Link 85MHz A 926-DS90CF386MTDNOPB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Type CMOS, TTL
Number of Drivers 28 Driver
Number of Receivers 3 Receiver
Data Rate 2380 Mb/s
Input Type LVDS
Supply Voltage - Max 3.6 V
Supply Voltage - Min 3 V
Minimum Operating Temperature - 10 C
Maximum Operating Temperature + 70 C
Mounting Style SMD/SMT
Package / Case TSSOP-56
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.9 mm
Length 14 mm
Series DS90CF386
Width 6.1 mm
Brand Texas Instruments
Development Kit FLINK3V8BT-85/NOPB
Input Voltage, Max 100 mV
Input Voltage, Min - 100 mV
Moisture Sensitive Yes
Operating Supply Voltage 3.3 V
Pd - Power Dissipation 1.61 W
Product Type LVDS Interface IC
Standard Pack Qty 1000
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian DS90CF386MTDX /NOPB CAD Model

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8454 $54.7632
18+ $5.6168 $101.1024
28+ $5.4412 $152.3536
38+ $5.2657 $200.0966
50+ $5.0902 $254.5100
66+ $4.5636 $301.1976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess