Products specifications Report Issue?

Category Connectors, InterconnectsRectangular ConnectorsRectangular Connector Contacts
Manufacturer CNC Tech
Packaging Tape & Reel (TR)Cut Tape (CT)
Part Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 16-18 AWG
Contact Finish Tin
Base Product Number 4281F
Ultra Librarian 3D Model Ultra Librarian 4281F1618-99 CAD Model

You May Also Be Interested in

TE Connectivity
CONN 4AWG CRIMP SILVER
Need more? Email Us
ECAD model for 1445996-1
TE Connectivity
CONN 6AWG CRIMP SILVER
Need more? Email Us
ECAD model for 647877-1
TE Connectivity
2.8MM BLD,SEAL,16AWG,REVREEL
Need more? Email Us
ECAD model for 1326031-9
TE Connectivity
250 FASTON,REC.,22-18 AWG,BR
Need more? Email Us
ECAD model for 2232903-1
TE Connectivity
Connector Accessory, 0.047in Min
Need more? Email Us
ECAD model for 1586317-1
Harwin Inc.
CONN SOCKET CRIMP GOLD
Need more? Email Us
ECAD model for M80-305
JST Sales America Inc.
SDN CONTACT
Need more? Email Us
ECAD model for SDN-21T-P1.5
TE Connectivity
MOD-5 REC.CONTACT
Need more? Email Us
ECAD model for 167025-2
TE Connectivity
CONN SOCKET 10AWG CRIMP GOLD
Need more? Email Us
ECAD model for 213737-1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention