EN
  • EN
  • DE

DS90C189TWRTDRQ1

Part No DS90C189TWRTDRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description FERT FOR NEW HALB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features - Serializer - Input - Output 64-VQFN (9x9)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 115°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name DS90C189
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51098-1, 296-51098-2, DS90C189TWRTDRQ1-ND, 296-51098-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917485-DS90C189TWRTDRQ1
Ultra Librarian 3D Model Ultra Librarian DS90C189TWRTDRQ1 CAD Model

Description

Product Overview: DS90C189TWRTDRQ1 from Texas Instruments

The DS90C189TWRTDRQ1 is a highly integrated automotive-compliant interface chip developed by Texas Instruments, designed to provide a robust and efficient low electromagnetic interference (EMI) serializer/deserializer (SerDes) solution. This product is particularly suitable for automotive infotainment and camera systems, where reliable, high-speed data transmission is essential.

Key Features

  • Low-EMI Design: The DS90C189TWRTDRQ1 employs techniques to minimize EMI, a critical requirement in automotive applications to avoid interference with other electronic systems in the vehicle.
  • High-Resolution Support: It supports high-resolution video transmission, making it ideal for rear-view or surround-view camera systems that require crisp and clear image quality.
  • Automotive-Grade Reliability: As an automotive-qualified product, it meets the stringent requirements for reliability and performance under harsh environmental conditions.
  • Power Efficiency: The device is designed for low power consumption, which is essential for reducing the overall energy footprint of the vehicle's electronic systems.

Technical Specifications

  • Operating Temperature Range: The device is built to operate over a wide temperature range, suitable for the varying conditions experienced in automotive environments.
  • Data Rate: It offers a high-speed data link that can handle the bandwidth requirements of modern automotive video and data communication needs.
  • Interface: The chip includes an easy-to-use interface that simplifies the integration with other components and systems within the vehicle.

Applications

The DS90C189TWRTDRQ1 is versatile and can be used in a variety of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Navigation Systems
  • Automotive Camera Systems
  • Driver Monitoring Systems
  • Vehicle Connectivity Modules

In summary, the DS90C189TWRTDRQ1 from Texas Instruments is a robust and reliable SerDes solution tailored for automotive applications demanding high-speed data transmission with minimal EMI. Its design and technical features make it a top choice for manufacturers looking to enhance the safety, entertainment, and functionality of modern vehicles.

You May Also Be Interested in

Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3752 $57.5008
9+ $11.7951 $106.1559
14+ $11.4265 $159.9710
19+ $11.0579 $210.1001
24+ $10.6893 $256.5432
32+ $9.5835 $306.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess