Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 083240-DS8922N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian DS8922N CAD Model

Description

Product Overview

The DS8922N is a reliable RS-422/RS-485 differential bus transceiver commonly used in networked communication systems. Its high noise immunity and stability across a broad range of environments make it a preferred choice for critical applications.

Applications

  • Security Systems
  • Factory Automation
  • Energy Management Systems
  • Embedded Network Devices
  • Satellite Communication

Features and Benefits

  • Wide Operating Temperature Range: Suitable for various climatic conditions.
  • Solid-State Reliability: Guarantees long life and dependable operation.
  • Easy Integration: DIP form factor allows straightforward integration into existing systems.
  • Competitive Performance: Balances high quality with cost-effectiveness for budget-conscious projects.

Additional Details

This model is built to withstand challenging operational environments, providing enhanced resistance to mechanical stress and temperature fluctuations, ensuring longevity and low maintenance.

You May Also Be Interested in

Texas Instruments
IC DIFF CNVRTR CNTRL SCSI 56SSOP / SCSI Differential Converter Control
Need more? Email Us
ECAD model for SN75970B1DL
Renesas Electronics America
±15kV ESD Protected, +3V to +5.5V, 1μA, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Lowest to $2.3944
ECAD model for ICL3222EIAZ-T
STMicroelectronics
16-BIT BUS BUFFER WITH 3-STATE OUTPUTS (NON INVERTED) | IC BUFFER NON-INVERT 6V 48TSSOP
Need more? Email Us
ECAD model for 74AC16244TTR
NXP / Nexperia
IC CAN TRANSCEIVER 5V HS 8-DIP / CAN 1MBd Standby 5V Automotive 8-Pin PDIP Bulk
Need more? Email Us
ECAD model for PCA82C250/N4,112
Texas Instruments
IC DUAL RS-232 PORT 48-SSOP / Hex Transmitter Ten Receiver RS-232 48-Pin SSOP T/R
Need more? Email Us
ECAD model for SN752232DLR
STMicroelectronics
Low-voltage CMOS hex buffer (open drain) | IC BUFFER NON-INVERT 3.6V 14SO
Need more? Email Us
ECAD model for 74LCX07YMTR
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 COMPATIBLE LINE DRIVER/RECEIVER | IC DVR/RCVR RS232 ESD 16SOIC
Lowest to $3.8282
ECAD model for TRSF3232ID
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD 20SSOP
Lowest to $7.0681
ECAD model for TRS3223ECDB
ON Semiconductor
Low Voltage Bidirectional Transceiver with Bushold | IC TXRX NON-INVERT 3.6V 20SOIC
Lowest to $13.1223
ECAD model for 74LCXH245WMX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention