EN
  • EN
  • DE

MAX4465EXK

Part No MAX4465EXK
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description MICROPHONE PREAMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Class AB
Output Type 1-Channel (Mono)
Voltage - Supply 2.4V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Standard Package 195 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630963-MAX4465EXK
Ultra Librarian 3D Model Ultra Librarian MAX4465EXK CAD Model

Description

The MAX4465EXK from Maxim Integrated is a compact, high-performance microphone amplifier with a built-in automatic gain control (AGC) designed to provide optimal performance in a variety of audio applications. This miniature IC is perfect for portable devices where space is at a premium, such as mobile phones, tablets, and wearable technology.

Key Features

  • Automatic Gain Control: The AGC circuitry automatically adjusts the amplifier gain to maintain a constant output level despite varying input levels. This feature ensures consistent audio quality and reduces the need for manual volume adjustments.
  • Low Power Consumption: With its focus on power efficiency, the MAX4465EXK is ideal for battery-operated devices, contributing to longer battery life and improved device usage time.
  • Excellent Audio Quality: The amplifier is designed to deliver clear and accurate sound reproduction, ensuring that audio signals are amplified without introducing significant noise or distortion.
  • Miniature SOT23-5 Package: The device comes in a tiny SOT23-5 package, making it easy to integrate into space-constrained designs without compromising on performance.
  • Wide Supply Voltage Range: The MAX4465EXK operates over a supply voltage range of 2.7V to 5.5V, providing flexibility in various system designs and ensuring compatibility with a range of power sources.

Applications

The versatile nature of the MAX4465EXK makes it suitable for a wide array of applications, including:

  • Portable Audio Devices
  • Bluetooth Headsets
  • Hearing Aids
  • Security and Surveillance Systems
  • Conference Microphones

Conclusion

The MAX4465EXK from Maxim Integrated stands out as an exceptional choice for designers looking for a reliable, high-quality microphone amplifier. Its AGC feature, low power consumption, and small form factor make it an excellent choice for modern, compact audio solutions. Whether for personal electronics or professional audio systems, the MAX4465EXK delivers the performance and versatility needed to create superior audio experiences.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess