EN
  • EN
  • DE

SPC574S60E3CE0AR

Part No SPC574S60E3CE0AR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100ETQFP  /  e200z4 series Microcontroller IC 32-Bit Dual-Core 140MHz 1MB (1M x 8) FLASH 100-eTQFP (14x14)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC57 S
Package Tape & Reel (TR)
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 140MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Number of I/O 64
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Supply Voltage - Operating 3.135V ~ 5.25V
Data Converters A/D 32x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Base Product Number SPC574
Other Names 497-SPC574S60E3CE0ARTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.31.0001
Win Source Part Number 1263445-SPC574S60E3CE0AR
Ultra Librarian 3D Model Ultra Librarian SPC574S60E3CE0AR CAD Model

Description

Introducing the SPC574S60E3CE0AR Microcontroller from STMicroelectronics

The SPC574S60E3CE0AR is a cutting-edge microcontroller unit (MCU) designed by STMicroelectronics, tailored for automotive applications that demand high levels of reliability and performance. This powerful MCU is a part of the SPC57 S Line of 32-bit Power Architecture® microcontrollers, which are renowned for their robustness and state-of-the-art features that cater to the evolving needs of the automotive industry.

Key Features:

  • Advanced Processor Core: At the heart of the SPC574S60E3CE0AR lies a dual-core Power Architecture® e200z4d CPU, each core running at up to 120 MHz. This provides the computational horsepower necessary for complex automotive control applications.
  • Memory Capacity: The MCU boasts a generous 6MB of flash memory and 768KB of RAM, ensuring ample space for robust applications and smooth multitasking.
  • Enhanced Safety: Designed with functional safety in mind, it is compliant with the ISO 26262 standard, making it suitable for safety-critical automotive applications up to ASIL-D level.
  • Rich Peripherals: The device includes a variety of peripherals such as multiple CAN interfaces, LIN, DSPI, and FlexRay modules, allowing for flexible communication and connectivity options within automotive networks.
  • Robust I/O: With numerous digital and analog input/output options, the SPC574S60E3CE0AR provides the versatility needed to interface with various sensors and actuators in vehicle systems.

Applications:

The SPC574S60E3CE0AR MCU is ideal for a wide range of automotive applications, including:

  • Engine Management Systems
  • Transmission Control Units
  • Advanced Driver Assistance Systems (ADAS)
  • Hybrid and Electric Vehicle Control Units
  • Body Control Modules

STMicroelectronics' commitment to quality and innovation is evident in the SPC574S60E3CE0AR, providing automotive engineers with a reliable and high-performance MCU that meets the stringent demands of modern vehicle electronics. Whether it's for powertrain, safety systems, or vehicle body electronics, this MCU offers the features and capabilities necessary to drive automotive innovation forward.

For more detailed specifications and data sheets, visit the STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess