EN
  • EN
  • DE

FES16AT

Part No FES16AT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description 16 Ampere Glass Passivated Super Fast Rectifiers | DIODE GEN PURP 50V 16A TO220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 50V
Current - Average Rectified (Io) 16A
Voltage - Forward (Vf) (Maximum) at If 950mV at 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage at Vr 10μA at 50V
Capacitance at Vr, F 170pF at 4V, 1MHz
Mounting Style Through Hole
Manufacturer Package TO-220-2
Supplier Device Package TO-220-2
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number FES16A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1173998-FES16AT
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FES16AT CAD Model

Description

ON Semiconductor FES16AT Fast Recovery Rectifier

The ON Semiconductor FES16AT is a high-performance fast recovery rectifier designed for applications requiring swift reverse recovery time and high reliability. This rectifier is a part of the FES16 series, known for their efficiency and durability, making it an ideal choice for power supply and converter systems.

Key Features

  • Voltage Rating: The FES16AT has a maximum repetitive peak reverse voltage (V<sub>RRM) of 50V, which is suitable for a variety of low to medium voltage applications.
  • Current Rating: With an average forward rectified current (I<sub>o) of 16A, this device is capable of handling significant power levels, making it a robust choice for demanding environments.
  • Fast Recovery Time: The device boasts a fast reverse recovery time (t<sub>rr), which is critical for high-frequency operations and helps to minimize power losses.
  • High Surge Capacity: The FES16AT can withstand high surge currents, ensuring stability and protection against sudden spikes in current.
  • Package: Encased in an axial leaded package, it provides ease of installation and is compatible with various PCB layouts.

Applications

The ON Semiconductor FES16AT is widely used in power supply circuits, particularly in situations where fast switching is essential. Its rapid recovery time makes it suitable for:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Snubber circuits

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the FES16AT rectifier provides consistent performance. The device is designed to meet the stringent requirements of industrial and commercial applications, offering a reliable solution for engineers and designers. With its combination of fast recovery times, high current capacity, and robust surge handling, the FES16AT is a versatile component that enhances the efficiency and stability of electronic systems.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8831 $62.1817
16+ $7.2892 $116.6272
25+ $7.0605 $176.5125
34+ $6.8330 $232.3220
44+ $6.6054 $290.6376
59+ $5.9217 $349.3803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess