EN
  • EN
  • DE

DS8832J

Part No DS8832J
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Dual TRI-STATE Line Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169502-DS8832J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS8832J CAD Model

Description

The Texas Instruments DS8832J represents a state-of-the-art integrated circuit, designed to cater to a wide range of electronic applications. This high-performance chip is a testament to Texas Instruments' commitment to innovation and quality, delivering exceptional functionality and reliability to engineers and developers across various industries.

At the heart of the DS8832J lies a dual high-speed line driver, which is designed to operate with exceptional speed and efficiency. This makes it an ideal choice for applications requiring rapid data transmission, such as telecommunications, networking, and high-speed data acquisition systems. The line driver is capable of converting TTL level signals to high current outputs at very high speeds.

The robust design of the DS8832J ensures that it can withstand the rigors of demanding environments, featuring a wide operating temperature range. This resilience makes it suitable for industrial applications where reliability is of paramount importance. Additionally, the chip is designed with power efficiency in mind, helping to reduce overall energy consumption in the systems it is integrated into.

The DS8832J comes in a compact package, which allows for efficient use of PCB space, a critical factor in modern electronic design. Its small form factor does not compromise on connectivity, as it provides ample pins for interfacing with other components in a circuit. This flexibility in design ensures that the DS8832J can be easily incorporated into a wide array of electronic products.

Texas Instruments provides comprehensive technical support for the DS8832J, including detailed datasheets, application notes, and design resources. This support empowers developers to fully harness the capabilities of the chip and integrate it seamlessly into their projects. Whether it's for driving high-speed digital signals or ensuring reliable operation in harsh conditions, the DS8832J is a versatile and dependable choice for any designer seeking top-tier performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess