EN
  • EN
  • DE

DS8820AN

Part No DS8820AN
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LINE RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586812-DS8820AN
Ultra Librarian 3D Model Ultra Librarian DS8820AN CAD Model

Description

The DS8820AN, crafted by the renowned semiconductor manufacturer Texas Instruments, is a versatile and robust integrated circuit designed to facilitate seamless interfacing between digital systems and analog signals. This dual-channel peripheral driver is a key component in a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Dual-Channel Interface: The DS8820AN features two independent channels, each capable of driving or receiving analog signals, allowing for simultaneous operations and increased system efficiency.
  • High Current Drive: Each channel of the DS8820AN can source or sink a significant amount of current, making it suitable for driving high-power devices or for use in high-load applications.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supply specifications and ensuring compatibility with a multitude of digital systems.
  • Integrated Protection Circuits: Texas Instruments has incorporated protection features such as thermal shutdown and output clamp diodes, providing enhanced safety and reliability for connected components.
  • Flexible Interface Options: The DS8820AN is designed to interface with standard TTL and DTL logic families, as well as MOS and other signal standards, offering a high degree of versatility in system design.

Applications:

The DS8820AN is adept at serving in diverse scenarios, including but not limited to:

  • Motor control circuits
  • Power supply management
  • Relay and solenoid drivers
  • Analog signal buffering and amplification
  • Audio and video equipment

Quality and Reliability:

As with all Texas Instruments products, the DS8820AN is manufactured to meet the highest industry standards of quality and reliability. Users can trust in the device's performance and durability, even in the most demanding conditions.

Whether integrating into new designs or upgrading existing systems, the DS8820AN from Texas Instruments is an exceptional choice for designers seeking a reliable, high-performing dual-channel peripheral driver.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess