Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 039710-BTA416Y-800C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA416Y-800C CAD Model

Description

NXP BTA416Y-800C Triac

The NXP BTA416Y-800C is a high-performance, planar passivated four-quadrant triac, which is a type of semiconductor device used for controlling AC power in various applications. This particular model is part of NXP's extensive triac portfolio and is designed to handle high current loads, making it suitable for a wide range of industrial and consumer applications.

Key Features and Benefits:

  • High Current Capability: With a maximum continuous on-state current of 16A, the BTA416Y-800C is capable of handling significant power levels, making it ideal for applications requiring robust performance.
  • High Voltage Rating: The device can withstand voltages up to 800V, providing a wide safety margin for applications with high voltage requirements and ensuring reliable operation under surge conditions.
  • Four-Quadrant Operation: This triac can be triggered in all four quadrants, ensuring high noise immunity and smooth control over AC loads, which is critical for applications such as motor control, lighting dimmers, and heating regulators.
  • Planar Passivated: The planar passivated chip surface ensures reliability and a long operational life, as well as offering excellent stability and performance consistency over time.
  • Insulated Package: The BTA416Y-800C comes in an insulated TO-220 package, which provides electrical isolation from the mounting surface and simplifies compliance with safety standards.

Applications:

The versatility of the NXP BTA416Y-800C makes it an excellent choice for a variety of applications. These include, but are not limited to:

  • Motor control circuits
  • Lighting dimmer systems
  • Heating regulation systems
  • AC power control applications
  • Industrial automation systems

In conclusion, the NXP BTA416Y-800C is a robust and reliable triac that offers high current handling, high voltage rating, and four-quadrant operation, making it a versatile choice for designers and engineers seeking a high-quality component for controlling AC power in their applications.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 700V 6A TO220AB / TRIAC Logic - Sensitive Gate 700 V 6 A Through Hole TO-220
Lowest to €1.5542
ECAD model for ACST6-7ST
Littelfuse Inc.
TRIAC INT TRIGGER 400V 6A TO220
Need more? Email Us
ECAD model for Q4006LT
STMicroelectronics
TRIAC SENS GATE 700V 6A I2PAK
Need more? Email Us
ECAD model for ACST6-7SR
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 50mA TO-220
Lowest to €0.3847
ECAD model for BTA16-800B
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 10mA 25mA TO-252
Lowest to €0.0645
ECAD model for BT136S-800E
WeEn Semiconductors
TRIAC SENS GATE 800V 2A DPAK
Lowest to €0.9920
ECAD model for ACTT2S-800E,118
WeEn Semiconductors
Triacs RAIL TRIAC
Lowest to €0.7570
ECAD model for BT137-600E,127
WeEn Semiconductors
TRIAC 600V 1A SC73
Lowest to €4.7082
ECAD model for BTA204W-600B,135
Renesas Electronics America
TRIAC 700V 8A
Need more? Email Us
ECAD model for BCR8AS-14LJ#B01

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ €0.8049 €48.2964
140+ €0.6605 €92.4646
215+ €0.6398 €137.5672
295+ €0.6192 €182.6739
380+ €0.5985 €227.4409
510+ €0.5367 €273.7104
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,059 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention