EN
  • EN
  • DE

DS15BR401TVS/NOPB

Part No DS15BR401TVS/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 4CH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tray
Product Status Active
Type Buffer, ReDriver
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 2Gbps
Number of Channels 4
Delay Time 1.0ns
Signal Conditioning Output Pre-Emphasis
Capacitance - Input 3 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 175mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number DS15BR401
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586170-DS15BR401TVS/NOPB
Ultra Librarian 3D Model Ultra Librarian DS15BR401TVS/NOPB CAD Model

Description

DS15BR401TVS/NOPB: A High-Speed Signal Conditioning Retimer by Texas Instruments

The DS15BR401TVS/NOPB is a cutting-edge signal conditioning retimer designed by Texas Instruments to enhance the performance and reliability of high-speed data transmission. This device is specifically engineered to retimer signals for improved signal integrity in applications requiring extended cable lengths or PCB traces. It's an ideal solution for industries and applications that demand high-speed data transfer with minimal signal degradation such as telecommunications, data centers, and high-performance computing.

Key Features

  • High-Speed Performance: Supports data rates up to 4.25 Gbps, ensuring compatibility with a wide range of high-speed protocols such as SATA, SAS, Fibre Channel, and PCIe.
  • Signal Conditioning: Incorporates adaptive receive equalization and transmit de-emphasis to compensate for losses in the transmission medium, thereby extending the signal reach and maintaining data integrity.
  • Low Power Consumption: Designed for power efficiency, the DS15BR401TVS/NOPB operates with a low power dissipation, making it suitable for power-sensitive applications.
  • Robust Protection: Features integrated on-chip termination and ESD protection, reducing the need for external components and simplifying PCB design.
  • Flexibility: Offers programmable settings that can be optimized for specific applications, providing designers with the flexibility to tailor performance to their needs.

Applications

The DS15BR401TVS/NOPB is versatile and can be used in a variety of applications, including:

  • High-speed backplanes and cable extenders
  • Server and storage area networking
  • Workstations and desktop PCs
  • Enterprise networking and telecommunications equipment

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The DS15BR401TVS/NOPB is no exception, as it is designed to meet the stringent requirements of high-speed data environments. The device is available in a compact 36-pin WQFN package, which is RoHS compliant and Green (halogen-free) as defined by the JEDEC Standard.

In summary, the DS15BR401TVS/NOPB from Texas Instruments is a high-performance signal conditioning retimer that offers superior signal integrity, flexibility, and power efficiency, making it an excellent choice for a wide range of high-speed data applications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2960 $51.0720
17+ $5.9865 $101.7705
26+ $5.7994 $150.7844
36+ $5.6124 $202.0464
47+ $5.4253 $254.9891
62+ $4.8640 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess