The DS1487M/NOPB is a versatile and robust integrated circuit from Texas Instruments, designed for applications requiring a reliable multipoint transceiver. This device is part of the family of Line Drivers and Receivers that are essential for communication in industrial, networking, and telecommunication systems. The DS1487M/NOPB is specifically crafted to facilitate reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for professionals seeking high-quality communication solutions.
Key Features
- Multi-Point Bus Transmission: The DS1487M/NOPB is capable of operating on a bus with multiple transmitters and receivers, allowing for flexible network topologies.
- Low Power Consumption: This device is optimized for low power operation, which is crucial for energy-sensitive applications.
- High Data Rates: It supports high-speed data transfer, which is essential for modern communication requirements.
- Robust Protection: The circuit includes built-in protection against electrical faults such as short circuits and electrical transients, ensuring reliable operation under adverse conditions.
- No Lead (NOPB) Packaging: The product comes in a lead-free package, complying with environmental regulations and promoting sustainability.
Applications
The DS1487M/NOPB is utilized in a variety of applications that require robust and reliable data communication. Some of the typical applications include:
- Industrial control systems
- Building automation
- Network equipment
- Telecommunication interfaces
Technical Specifications
The technical specifications of the DS1487M/NOPB include:
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: -40°C to +85°C
- Package Type: SOIC
- RoHS Compliant: Yes
The DS1487M/NOPB from Texas Instruments represents a combination of performance, reliability, and environmental consciousness, making it a top choice for professionals in need of a high-quality multipoint transceiver.