EN
  • EN
  • DE

DS125DF111SQ

Part No DS125DF111SQ
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Multi-Protocol 2-Channel 9.8 - 12.5 Gb/s Retimer | IC RETIMER 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Signal Retimer
Interface Serial
Supply Voltage (V) 2.5V, 3.3V
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Mounting Style SMD
Family Part Number DS125DF111
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 718235-DS125DF111SQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS125DF111SQ CAD Model

Description

Introducing the DS125DF111SQ from Texas Instruments

The DS125DF111SQ is a state-of-the-art retimer IC designed by Texas Instruments (TI) to enhance signal integrity for high-speed serial links. This advanced device is a perfect solution for applications that require data transmission over long distances or through noisy environments while maintaining signal fidelity.

Key Features

  • High-Performance Signal Conditioning: The DS125DF111SQ offers excellent signal conditioning capabilities, including programmable equalization, flat gain, and output de-emphasis to optimize performance over a variety of physical mediums.
  • Flexible Data Rate Support: It supports a wide range of data rates from 9.8 Gbps to 12.5 Gbps, making it highly versatile for different applications and protocols such as 10GE, 40GE, Fibre Channel, and more.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption, reducing thermal footprint and saving energy costs.
  • Adaptive CTLE: The Continuous Time Linear Equalizer (CTLE) can adaptively adjust to optimize signal integrity for various channel conditions without the need for manual intervention.
  • Robust Diagnostics: It comes with built-in diagnostics features including PRBS generators and checkers, eye monitors, and error counters to aid in system validation and troubleshooting.

Applications

The DS125DF111SQ is well-suited for a range of high-speed data communication applications, such as:

  • Data center and enterprise networking equipment
  • High-speed backplanes and cable extenders
  • Storage systems and servers
  • Wireless infrastructure

Reliability and Quality

TI is known for its commitment to quality and reliability, and the DS125DF111SQ is no exception. It is built to meet the rigorous standards expected from a leading semiconductor manufacturer, ensuring long-term performance and stability.

Easy Integration

With its compact size and easy-to-use interface, the DS125DF111SQ can be readily integrated into existing systems, providing an immediate boost in signal integrity with minimal design changes.

Whether upgrading existing infrastructure or designing new systems, the DS125DF111SQ from Texas Instruments offers a reliable and efficient solution for managing high-speed data signals with ease.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9145 $55.8290
4+ $26.1478 $104.5912
6+ $25.2644 $151.5864
9+ $23.4977 $211.4793
12+ $22.6143 $271.3716
14+ $21.7310 $304.2340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,855 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess