EN
  • EN
  • DE

DS100BR410SQ

Part No DS100BR410SQ
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Low Power Quad Channel Repeater with 10.3125 Gbps Equalizer and De-Emphasis Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168634-DS100BR410SQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS100BR410SQ CAD Model

Description

The DS100BR410SQ from Texas Instruments is a high-performance, low-power quad-channel retimer designed to enhance signal integrity for high-speed serial links. This device is a perfect solution for extending the reach of data transmission over copper cables or backplanes in data center and enterprise networking infrastructure.

Key Features

  • High-Speed Performance: Supports data rates up to 10.3125 Gbps per channel, making it suitable for 10G-KR, 40G-KR4, 10G SFP+, and other high-speed interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, the DS100BR410SQ operates with significantly reduced power usage, contributing to overall system power savings.
  • Adaptive Equalization: Incorporates continuous-time linear equalization (CTLE), feed-forward equalization (FFE), and decision feedback equalization (DFE) to compensate for channel losses and crosstalk, ensuring optimal signal integrity.
  • Flexible I/O Compatibility: Compatible with a wide range of I/O standards, including CML, LVDS, and LVPECL, providing versatility for various design requirements.
  • Programmable Settings: Offers programmable settings via an SMBus interface, allowing for fine-tuning and optimization of performance parameters to match specific application needs.
  • Integrated Diagnostics: Features built-in diagnostics, including PRBS generators and checkers, eye diagrams, and voltage and temperature sensing for real-time monitoring and troubleshooting.

Applications

The DS100BR410SQ is ideal for a range of applications, including:

  • Data center and enterprise networking equipment
  • High-speed server and storage connections
  • Active cable assemblies
  • Backplane interconnects
  • High-definition video broadcast systems

Quality and Reliability

As with all Texas Instruments products, the DS100BR410SQ is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding environments. This retimer is part of TI's broad interface portfolio, which offers devices that provide a complete solution for managing signal integrity across various physical media.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0824 $66.2472
6+ $18.1189 $108.7134
9+ $17.5527 $157.9743
12+ $16.9865 $203.8380
16+ $16.4203 $262.7248
21+ $14.7216 $309.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 319 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess