Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 253319-DS0026N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS0026N CAD Model

Description

Product Overview

The DS0026N operational amplifier features dual-JFET inputs and is optimized for low-noise operation, making it suitable for a wide range of demanding audio and industrial applications.

Features and Benefits

  • Dual JFET Input: Excellent in minimizing noise.
  • High Gain Bandwidth Product: Enhances performance in dynamic environments.
  • Stable with Capacitive Loads: Ensures reliability and precision.
  • Minimized Offset Voltage: Reduces errors in output.

Applications

  • Audio pre-amplifiers
  • Precision voltage followers
  • Active filters
  • Automatic test equipment

You May Also Be Interested in

Telemecanique Sensors
SWITCH SNAP ACTION SPDT 20A 120V
Need more? Email Us
ECAD model for 9007TUB5
Telemecanique Sensors
SWITCH LIMIT DPDT 3A 240V
Need more? Email Us
ECAD model for XCKP2102M12
Telemecanique Sensors
SWITCH LIMIT DPST 3A 240V
Need more? Email Us
ECAD model for XCKD2118G11
Telemecanique Sensors
SWITCH SAFETY LMT 3PST 1.5A 240V
Need more? Email Us
ECAD model for XCSD3918G13
Omron
SWITCH SNAP ACTION SPDT 1A 125V
Need more? Email Us
ECAD model for D2F-FL3-A1
Telemecanique Sensors
SWITCH LIMIT DPDT 1.2A 600V
Need more? Email Us
ECAD model for 9007C68T10
Telemecanique Sensors
SWITCH LIMIT SPDT 6A 120V
Need more? Email Us
ECAD model for 9007MS10S0300
Honeywell
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
ECAD model for V7-3E19E9-263
Telemecanique Sensors
SWITCH SNAP ACTION DPDT 6A 120V
Need more? Email Us
ECAD model for 9007C62F

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention