EN
  • EN
  • DE

DRV8886ATRHRR

Part No DRV8886ATRHRR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description SENSOR MAGNETIC HALL EFFECT / Bipolar Motor Driver Power MOSFET Logic 28-WQFN (5.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Logic
Technology Power MOSFET
Step Resolution 1 ~ 1/16
Applications General Purpose
Current - Output 2A
Voltage - Supply 0V ~ 5.3V
Voltage - Load 8V ~ 37V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (5.5x3.5)
Base Product Number DRV8886
Other Names 296-53147-6,296-53147-2,296-53147-1
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253339-DRV8886ATRHRR
Ultra Librarian 3D Model Ultra Librarian DRV8886ATRHRR CAD Model

Description

Introducing the DRV8886ATRHRR Motor Driver from Texas Instruments

The DRV8886ATRHRR is a state-of-the-art motor driver integrated circuit produced by Texas Instruments, designed to cater to the precise control requirements of bipolar stepper motors. This highly efficient device is an ideal solution for a wide range of applications, including office automation, gaming machines, medical equipment, and industrial automation systems.

At the heart of the DRV8886ATRHRR lies its advanced technology that enables it to drive a bipolar stepper motor or two brushed DC motors with ease. It supports up to 1.5 A of output current (with proper heat sinking at 24 V) and operates on a supply voltage range of 4.5 V to 35 V, making it versatile for various power scenarios.

The motor driver integrates a current-sense amplifier, eliminating the need for external sense resistors and reducing the overall component count. This feature simplifies the design and minimizes the footprint, which is crucial for space-constrained applications. Furthermore, the DRV8886ATRHRR incorporates an intelligent current regulation that minimizes power loss and improves thermal efficiency, resulting in a more reliable and longer-lasting product.

With built-in protection features such as overcurrent, thermal shutdown, undervoltage lockout, and crossover-current protection, the DRV8886ATRHRR ensures the safety and durability of the end application. These protective features help to prevent damage to the motor driver under fault conditions, thereby enhancing the system's overall robustness.

For ease of use, the DRV8886ATRHRR comes in a compact QFN package, which is not only space-saving but also offers excellent thermal performance. Its pinout is thoughtfully designed to enable a straightforward PCB layout, further facilitating the design process for engineers.

In summary, the DRV8886ATRHRR by Texas Instruments is a feature-rich, reliable, and efficient motor driver solution that is engineered to meet the demands of modern motor control applications. Its integration of advanced features in a compact package ensures that it remains a go-to choice for designers looking to optimize their motor control systems.

You May Also Be Interested in

ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2933 $51.0531
17+ $5.9843 $101.7331
26+ $5.7973 $150.7298
36+ $5.6103 $201.9708
47+ $5.4232 $254.8904
62+ $4.8622 $301.4564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,720 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess