EN
  • EN
  • DE

DRV8881PRHRT

Part No DRV8881PRHRT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLAR 6.5-45V 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Bipolar Motor Driver Power MOSFET Parallel 28-WQFN (5.5x3.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-WQFN (5.5x3.5)
Family Name DRV8881
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44535-1, 296-44535-2, DRV8881PRHRT-ND, 296-44535-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917265-DRV8881PRHRT
Ultra Librarian 3D Model Ultra Librarian DRV8881PRHRT CAD Model

Description

The DRV8881PRHRT is a highly integrated motor driver from Texas Instruments, designed to efficiently drive a bipolar stepper motor or a brushed DC motor. It is a robust solution that caters to a wide range of applications, including printers, scanners, cameras, and other automated equipment that requires precise motor control.

Key Features

  • Motor Type Compatibility: The device is capable of driving one bipolar stepper motor or one brushed DC motor, offering versatility for different types of motor applications.
  • Output Current: It supports up to 3.5 A peak or 2.5 A RMS output current (with proper heat sinking), delivering the necessary power for a range of motor sizes.
  • Operating Voltage Range: The motor driver operates over a wide power-supply voltage range from 6.5 V to 45 V, making it suitable for various industrial and consumer applications.
  • Integrated Protection Features: The DRV8881PRHRT includes multiple protection features such as overcurrent, thermal shutdown, undervoltage lockout, and crossover-current protection, enhancing the reliability and longevity of the motor driver.
  • Configurable Decay Modes: Users can select between slow, fast, or mixed decay modes, allowing for fine-tuning of motor performance and power consumption.
  • PHASE/ENABLE Interface: The simple PHASE/ENABLE control interface provides an easy way to interface with microcontrollers or other control units.

Product Specifications

Parameter Value
Motor Type Bipolar Stepper, Brushed DC
Output Current Up to 3.5 A Peak
Supply Voltage 6.5 V to 45 V
Protection Features Overcurrent, Thermal, UVLO, Crossover
Control Interface PHASE/ENABLE

With its advanced features and comprehensive protection scheme, the DRV8881PRHRT is an ideal choice for designers looking for a reliable and efficient motor control solution. Its robust design and flexible interface options make it a go-to driver for a myriad of motor-driven applications.

You May Also Be Interested in

ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1708 $50.1956
17+ $5.8838 $100.0246
27+ $5.6999 $153.8973
37+ $5.5160 $204.0920
47+ $5.3322 $250.6134
63+ $4.7806 $301.1778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,795 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess