The AMIS30542C5421RG is a state-of-the-art micro-stepping stepper motor driver from ON Semiconductor, a leading provider of semiconductor-based solutions. This compact and robust integrated circuit (IC) is specifically designed to control bipolar stepper motors in a variety of applications, offering precise motion control with reduced noise and vibration.
Key Features
- Motor Control: Capable of driving a two-phase bipolar stepper motor with current control for smooth motion.
- Micro-stepping Capability: Supports up to 1/32 micro-stepping for fine resolution and smoother motor operation.
- Integrated Control: Comes with an SPI interface for configuration and control, providing ease of integration with microcontrollers.
- Current Regulation: Features programmable peak-current control through an external resistor, enabling customization for various motor specifications.
- Protection Mechanisms: Incorporates over-temperature, under-voltage lockout, and short-circuit protection for enhanced reliability and safety.
- Package: Available in a compact 24-pin QFN package, suitable for space-constrained applications.
Applications
The versatility of the AMIS30542C5421RG makes it an ideal choice for a wide range of applications that require precise motor control. These applications include, but are not limited to:
- Office automation (printers, scanners, copiers)
- Industrial automation (robotics, CNC machines)
- Medical devices (pumps, analyzers)
- Consumer electronics (camera stabilization, precision actuators)
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
5.5 V to 50 V |
| Output Current |
Up to 1.5 A per phase |
| Operating Temperature |
-40°C to +150°C |
| Package |
24-pin QFN |
The AMIS30542C5421RG is a testament to ON Semiconductor's commitment to providing high-quality, high-performance solutions for the ever-evolving demands of motor control applications. With its advanced features and robust design, this stepper motor driver is set to deliver exceptional performance, reliability, and efficiency.