EN
  • EN
  • DE

DRV8824RHDT

Part No DRV8824RHDT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description Stepper Motor Controller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Step/Direction
Technology Power MOSFET
Step Resolution 1 ~ 1/32
Applications General
Output Current 1.6A
Operating Supply Voltage 8.2 V ~ 45 V
Voltage - Load 8.2 V ~ 45 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN (5x5)
Win Source Part Number 1168597-DRV8824RHDT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DRV8824
Introduction Date February 21, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV8824RHDT CAD Model

Description

The DRV8824RHDT is a highly integrated stepper motor driver designed and manufactured by Texas Instruments (TI), an industry leader in semiconductor solutions. This advanced motor driver is specifically engineered to deliver precise control and efficient drive for bipolar stepper motors, making it an ideal choice for a wide range of applications including printers, scanners, digital cameras, gaming machines, and robotics.

Built with a dual H-bridge design, the DRV8824RHDT can drive a bipolar stepper motor or two DC motors. It operates on a supply voltage range from 8.2V to 45V and can provide up to 1.5A of output current per coil (with proper heat sinking, up to 2.5A peak). The device incorporates TI's advanced technology to ensure optimal performance, featuring adjustable current control that allows the user to set the maximum current output with a potentiometer, which in turn reduces the power consumption and heat generation.

The DRV8824RHDT also includes multiple built-in protection features such as overcurrent, thermal shutdown, under-voltage lockout, and crossover-current protection. These safeguards are crucial for maintaining the longevity and reliable operation of the motor driver under various conditions. Moreover, this driver supports microstepping modes up to 1/32 steps, enabling precise motor positioning and smoother motion profiles.

For ease of use, the DRV8824RHDT comes in a PowerPAD™ HTSSOP (28) package that is designed to enhance thermal performance. The compact form factor allows for a space-saving design, making it suitable for integration into compact systems without compromising power or functionality.

In summary, the DRV8824RHDT stepper motor driver from Texas Instruments stands out with its robust performance, precise control, and comprehensive protection features. Whether for industrial, commercial, or hobbyist applications, the DRV8824RHDT is engineered to deliver reliable and efficient performance, ensuring that your stepper motor operations are smooth and consistent.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9595 $54.5545
25+ $4.0693 $101.7325
39+ $3.9421 $153.7419
53+ $3.8150 $202.1950
68+ $3.6878 $250.7704
91+ $3.3063 $300.8733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess