EN
  • EN
  • DE

DRV8823QDCARQ1

Part No DRV8823QDCARQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER SERIAL 48HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Automotive
Output Current 1.5A
Supply Voltage - Operating 8 V to 32 V
Voltage - Load 8 V to 32 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 48-HTSSOP
Win Source Part Number 1034162-DRV8823QDCARQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV8823QDCARQ1 CAD Model

Description

Product Overview: DRV8823QDCARQ1 from Texas Instruments

The DRV8823QDCARQ1 is a state-of-the-art motor driver integrated circuit (IC) from Texas Instruments, designed specifically for automotive applications. This robust IC is capable of driving up to four DC motors or two stepper motors, making it an ideal choice for a wide range of automotive applications that require precise control and reliability.

Key Features

  • Motor Driver Type: The DRV8823QDCARQ1 can control up to four brushed DC motors or two bipolar stepper motors, providing versatility for different types of motor control applications.
  • Output Current: Each H-bridge can deliver up to 1.5 A continuous or 3 A peak output current, allowing the IC to drive a wide range of motors.
  • Operating Voltage: The device operates from a motor power supply voltage of 8.2 V to 45 V, which is suitable for most automotive voltage requirements.
  • Protection Features: It includes various protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the motor driver.
  • Automotive Qualification: The DRV8823QDCARQ1 is AEC-Q100 qualified, making it suitable for automotive environments that demand high reliability and performance standards.

Applications

The DRV8823QDCARQ1 is designed for a variety of automotive applications, including but not limited to:

  • Headlight positioning systems
  • Automotive HVAC systems
  • Valve controls
  • Power closure systems

Package and Quality

The IC is available in a 48-pin HTSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal dissipation. The quality of the DRV8823QDCARQ1 is assured by Texas Instruments' rigorous testing and validation processes, guaranteeing optimal performance for automotive-grade applications.

With its combination of power, precision, and protection, the DRV8823QDCARQ1 from Texas Instruments represents a reliable and efficient solution for complex automotive motor driving requirements.

You May Also Be Interested in

Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8888 $55.2216
16+ $6.4729 $103.5664
24+ $6.2706 $150.4944
33+ $6.0683 $200.2539
43+ $5.8661 $252.2423
58+ $5.2592 $305.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess