EN
  • EN
  • DE

DRV8812RHDR

Part No DRV8812RHDR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLAR 8.2-45V 28QFN / DUAL-BRIDGE MOTOR CONTROLLER IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Power MOSFET
Applications Use For General
Current - Output 1.6A
Supply Voltage (V) 8.2V ~ 45V
Voltage - Load 8.2V ~ 45V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x5)
Part Number Series DRV8812
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810725-DRV8812RHDR
Ultra Librarian 3D Model Ultra Librarian DRV8812RHDR CAD Model

Description

The Texas Instruments DRV8812RHDR is a state-of-the-art motor driver IC designed for precision control of bipolar stepper motors. This robust and versatile driver is an ideal solution for a wide range of applications including printers, scanners, office automation machines, and robotics. With advanced features and a compact form factor, the DRV8812RHDR makes it easy to implement sophisticated motor control systems.

Key Features

  • Dual H-Bridge Motor Driver: Capable of driving two DC motors or one stepper motor, the DRV8812RHDR offers flexibility for various design needs.
  • High Output Drive Capability: With output current capability of up to 1.6 A per channel and operating voltage range from 8.2 V to 45 V, this driver can handle a broad spectrum of motor specifications.
  • Microstepping Support: The device supports up to 1/32-step microstepping, providing fine control over motor movements for precise positioning applications.
  • Integrated Protection Features: The DRV8812RHDR includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring reliable operation and longevity of the motor and the driver.
  • Configurable Decay Modes: Users can select from slow, fast, or mixed decay modes, allowing for optimization of motor performance and power efficiency.

Technical Specifications

Parameter Value
Output Current (max) 1.6 A
Operating Voltage Range 8.2 V to 45 V
Microstepping Resolution Up to 1/32-step
Protection Features Overcurrent, Thermal Shutdown, UVLO
Package VQFN (32)

Applications

The DRV8812RHDR is suitable for a variety of applications where precise motor control is essential. Its high level of integration and comprehensive feature set make it a go-to choice for developers in the fields of automation, consumer electronics, and industrial systems.

For more detailed information, including datasheets, design resources, and ordering options, please visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1463 $57.0241
15+ $6.6842 $100.2630
24+ $6.4753 $155.4072
32+ $6.2664 $200.5248
42+ $6.0575 $254.4150
56+ $5.4309 $304.1304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess