EN
  • EN
  • DE

DRV8805DWR

Part No DRV8805DWR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV UNIPLR 8.2-60V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Unipolar Motor Driver Power MOSFET Logic 20-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name DRV8805
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869308-DRV8805DWR
Ultra Librarian 3D Model Ultra Librarian DRV8805DWR CAD Model

Description

Product Overview: Texas Instruments DRV8805DWR

The DRV8805DWR is a state-of-the-art motor driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to efficiently drive bipolar stepper motors or quad DC motors, making it an ideal choice for a wide range of applications, including but not limited to printers, scanners, and other automated equipment that requires precise motor control.

Key Features

  • Multiple Motor Control Options: Capable of driving up to four DC motors or one stepper motor, offering flexibility for various design needs.
  • Advanced Current Regulation: Features an integrated current-sense amplifier which facilitates accurate current control and enhances performance.
  • Low RDS(ON) Outputs: High-efficiency, low on-resistance outputs reduce power dissipation and improve overall system reliability.
  • Wide Voltage Range: Operates over a wide power supply range from 8.2V to 45V, accommodating a variety of motor specifications.
  • Thermal Shutdown and Under-Voltage Lockout: Built-in protection features ensure safe operation under abnormal operating conditions.

Technical Specifications

Parameter Value
Motor Type Bipolar Stepper, Quad DC
Operating Voltage 8.2V to 45V
Output Current Up to 2.5A
Package Type SOIC-28
Thermal Protection Yes

Applications

The DRV8805DWR is versatile and can be used in a plethora of applications, including:

  • Office automation machines like printers and scanners
  • Textile machinery
  • Robotics and automated guided vehicles (AGVs)
  • Home automation and smart appliances

With its robust design and advanced features, the DRV8805DWR from Texas Instruments is a top-notch solution for designers looking to implement reliable and efficient motor control in their systems.

You May Also Be Interested in

Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7658 $52.4238
26+ $3.9104 $101.6704
40+ $3.7882 $151.5280
55+ $3.6660 $201.6300
71+ $3.5438 $251.6098
95+ $3.1772 $301.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess