EN
  • EN
  • DE

DRV8806PWPR

Part No DRV8806PWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER UNIPLR 16HTSSOP / Unipolar Motor Driver Power MOSFET SPI 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Low Side (4)
Interface SPI
Technology Power MOSFET
Applications General Purpose
Current - Output 2A
Voltage - Supply 8.2V ~ 40V
Voltage - Load 8.2V ~ 40V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number DRV8806
Other Names -DRV8806PWPRR,-296-34887-1,296-34887-6,-296-34887-1,DRV8806PWPR,296-34887-1,296-34887-2
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253327-DRV8806PWPR
Ultra Librarian 3D Model Ultra Librarian DRV8806PWPR CAD Model

Description

Introducing the DRV8806PWPR from Texas Instruments

The DRV8806PWPR is a state-of-the-art motor driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient IC is specifically engineered to provide a robust and flexible solution for driving small brushed DC motors and bipolar stepper motors in a wide range of applications.

Encased in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, the DRV8806PWPR offers a thermal enhancement for improved heat dissipation, ensuring reliable performance even under high current operation. Its 16-pin configuration is optimized for space-constrained applications, making it an ideal choice for portable and compact devices.

Key Features of the DRV8806PWPR:

  • Multiple Motor Control: Capable of driving up to four brushed DC motors or one bipolar stepper motor, providing versatility for various design needs.
  • Integrated MOSFET H-Bridges: Equipped with four H-bridge drivers with built-in N-channel power MOSFETs, delivering up to 1A of continuous output current per channel.
  • Advanced Protection: Features include under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown (TSD), safeguarding the IC and the system against potential damage.
  • Flexible Control Interface: Supports both parallel and serial interfaces, allowing for easy integration with microcontrollers and providing designers with control flexibility.
  • Low Power Consumption: Designed for energy efficiency, with a low-power sleep mode that significantly reduces current draw when the motor is not in operation.

The DRV8806PWPR is not just about driving motors; it's also designed with ease of use in mind. Its built-in features reduce the need for external components, simplifying circuit design and minimizing the overall solution size. Whether it's for driving the motors in battery-powered toys, printers, cameras, or other small appliances, the DRV8806PWPR is a reliable and efficient choice that delivers performance and quality expected from Texas Instruments.

With its robust design, comprehensive protection features, and versatile control options, the DRV8806PWPR stands out as a superior motor driver solution for designers looking to enhance their motor control systems.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,270 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess