Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Motor Control
Embedded No
Utilized IC / Part DRV8800, DRV8801
Primary Attributes Diagnostic Output, Synchronous Rectification
Secondary Attributes Over Current and Crossover-Current Protection, Internal Under Voltage Lockout (UVLO)
Supplied Contents Board(s)
Win Source Part Number 772843-DRV8801EVM
Popularity Medium
Supply and Demand Status Limited
Family Name DRV8801
Introduction Date July 01, 2008
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DRV8801EVM CAD Model

Description

DRV8801EVM: Motor Driver Evaluation Module from Texas Instruments

The DRV8801EVM from Texas Instruments is an exemplary evaluation module that provides designers with a robust platform for testing and developing applications using the DRV8801 Single Brushed DC Motor Driver IC. This compact, high-performance module is specifically designed to drive a single brushed DC motor, making it an ideal tool for a wide range of projects in robotics, industrial control, and automation.

DRV8801EVM Evaluation Module

Key Features

  • Integrated DRV8801 motor driver capable of delivering up to 2.8A of output current.
  • Operates from a 8V to 36V supply voltage range, catering to various power requirements.
  • Features a PH/EN (Phase/Enable) control interface for straightforward and efficient motor direction and speed regulation.
  • Incorporates built-in protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring safe operation under diverse conditions.
  • Comes with jumpers and connectors that provide flexible options for quick setup and interfacing with external control hardware.
  • Includes a power-good LED indicator, which provides visual feedback on the operational status of the module.

Applications

The versatility of the DRV8801EVM makes it suitable for a broad spectrum of applications. It is particularly effective for driving small to medium-sized brushed DC motors commonly found in:

  • Automated robotic systems
  • Consumer electronics
  • Office automation machines
  • Power tools and appliances

Design Support

Texas Instruments provides extensive design support for the DRV8801EVM, including detailed documentation, reference designs, and the TI E2E™ support community forums. Engineers and developers can access a wealth of resources to accelerate the design process and bring their products to market faster.

Whether you're prototyping a new idea or refining an existing design, the DRV8801EVM offers a convenient and reliable solution for your motor driving needs.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR THS6182DW / THS6182DW ADSL Driver and Receiver Development Kit
Need more? Email Us
ECAD model for THS6182DWEVM
Microchip Technology
BOARD DEMO FOR U4037B
Need more? Email Us
ECAD model for DEMOBOARD-U4037B
Exar Corporation
EVAL BOARD FOR XR68C92 44TQFP
Need more? Email Us
ECAD model for XR68C92CV-0A-EVB
Texas Instruments
EVAL MODULE FOR UCC28051 / UCC28051 Power Factor Correction 375VDC to 425VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28051EVM
Exar Corporation
BOARD EVALUATION FOR SP337EBEY / Evaluation Board For 3.3V To 5V RS-232/RS-485/RS-422 Multi Protocol Transceiver
Need more? Email Us
ECAD model for SP337EBEY-0A-EB
STMicroelectronics
DIGITAL WALL DIMMER EVAL BOARD / DIGITAL WALL DIMMER FOR HALOGEN AND LOW-CONSUMPTION LAMPS
Need more? Email Us
ECAD model for STEVAL-ILD004V2
ON Semiconductor
EVAL BOARD STK682-010G / BIPOLAR ULTRA-MICRO STEPPING MOTOR DRIVER EVALUATION BOARD
Need more? Email Us
ECAD model for STK682-010GEVB
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
ECAD model for DEMOBOARDITS4090QTOBO1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention