Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Panasonic
Package Bulk
Product Status Obsolete
Accessory Type Debug Probe
For Use With/Related Products AM1-MN101CF78AXN
Base Product Number MDP01
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 789049-MDP01-C78
Ultra Librarian 3D Model Ultra Librarian MDP01-C78 CAD Model

Description

The 789049-MDP01-C78 is a debug probe accessory for the AM1-MN101CF78AXN development board from Panasonic.

  • Package: Bulk
  • Compatibility: AM1-MN101CF78AXN development board

You May Also Be Interested in

Analog Devices Inc.
ADAPTER FOR AD922X FAMILY
Need more? Email Us
ECAD model for HSC-ADC-AD922XFFAZ
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.6250
ECAD model for 3568
Texas Instruments
DAUGHTER CARD TMS320F28335 / TMS320F28335 Microcontroller Control Board 512KB Flash
Need more? Email Us
ECAD model for TMDSCNCD28335
NXP / Nexperia
FLASH CHIP 8260ADS / High Reliability Embedded System Development Kit
Need more? Email Us
ECAD model for MPC8260ADS-FLASH
NXP / Nexperia
ADAPTER PROGRAMMING / PROGRAMMING ADAPTER BOARD
Need more? Email Us
ECAD model for M68PA08MR24B56
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
ECAD model for 4706
Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
ECAD model for 3556
Amd
FMC XM105 CONNECTIVITY CARD
Need more? Email Us
ECAD model for HW-FMC-XM105-G
Tag-Connect
PLUG-OF-NAILS 10-PIN W/ LEGS 8"
Lowest to $88.9364
ECAD model for TC2050-IDC

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention