EN
  • EN
  • DE

DRV8706SQRHBRQ1

Part No DRV8706SQRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description AUTOMOTIVE 40-V H-BRIDGE SMART G / Bipolar Motor Driver NMOS PWM, SPI 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM, SPI
Technology NMOS
Applications Automotive, Brushed DC
Current - Output 5mA
Voltage - Supply 4.9V ~ 37V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Other Names 296-DRV8706SQRHBRQ1TR,296-DRV8706SQRHBRQ1CT,296-DRV8706SQRHBRQ1DKR
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253312-DRV8706SQRHBRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8706SQRHBRQ1 CAD Model

Description

DRV8706SQRHBRQ1 - Texas Instruments

The DRV8706SQRHBRQ1 from Texas Instruments is a state-of-the-art, automotive-grade, brushed DC motor driver designed to provide a highly integrated solution for a wide range of automotive applications. This advanced motor driver is housed in a compact 32-pin VQFN package and is qualified for automotive applications, ensuring reliability and performance under the demanding conditions of automotive environments.

Key Features:

  • Integrated Dual H-Bridge: Capable of driving two brushed DC motors or one stepper motor, offering flexibility for various automotive applications such as HVAC systems, headlight positioners, and more.
  • Wide Voltage Range: Operating from 4.5V to 38V, the DRV8706SQRHBRQ1 is suitable for a broad range of automotive power systems.
  • High Output Current: With up to 3.5A peak or 2.5A RMS output current per channel, this motor driver can handle powerful motors with ease.
  • Protection Features: Includes under-voltage lockout, overcurrent, short-circuit, and over-temperature protection, ensuring the safety and longevity of both the driver and the motor.
  • Configurable Control: Offers both PWM and PH/EN control interfaces, providing designers with the flexibility to choose the control method that best fits their system requirements.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification.

Applications:

  • Automotive HVAC systems
  • Headlight positioning
  • Power mirrors and windows
  • Seat adjustment systems
  • Other automotive actuation systems

The DRV8706SQRHBRQ1 is a robust and versatile motor driver solution that delivers performance, integration, and reliability for automotive designers. Its comprehensive set of features and protections ensures that it can handle the rigorous demands of automotive applications, while also providing ease of use for system designers.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7682 $52.7548
33+ $3.0919 $102.0327
51+ $2.9953 $152.7603
69+ $2.8987 $200.0103
90+ $2.8020 $252.1800
120+ $2.5122 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess