EN
  • EN
  • DE

DRV8706HQRHBRQ1

Part No DRV8706HQRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description AUTOMOTIVE 40-V H-BRIDGE SMART G / Bipolar Motor Driver NMOS PWM 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Pre-Driver - Half Bridge (2)
Interface PWM
Technology NMOS
Step Resolution -
Applications Automotive, Brushed DC
Current - Output 5mA
Voltage - Supply 4.9V ~ 37V
Voltage - Load -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number DRV8706
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353062-DRV8706HQRHBRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8706HQRHBRQ1 CAD Model

Description

DRV8706HQRHBRQ1 Automotive H-Bridge Driver from Texas Instruments

The DRV8706HQRHBRQ1 is a state-of-the-art automotive H-Bridge driver designed by Texas Instruments, specifically engineered to deliver high performance and reliability for a wide range of automotive applications. This integrated circuit is part of TI's extensive portfolio of motor drivers that are aimed at improving the efficiency and functionality of automotive systems.

Key Features

  • Robust Design: The DRV8706HQRHBRQ1 is designed to withstand the harsh conditions of the automotive environment. It is AEC-Q100 qualified, ensuring it meets the stringent requirements of automotive applications.
  • Integrated MOSFETs: With built-in N-channel power MOSFETs, this driver can efficiently control motors by delivering up to 10A of continuous output current.
  • Wide Voltage Range: It operates over a wide supply voltage range from 4.5V to 38V, making it versatile for various automotive electrical systems.
  • Advanced Protection Features: The device includes several protection features such as overcurrent, overtemperature, undervoltage lockout, and charge pump under-voltage, enhancing the safety and durability of the end application.
  • Configurable Control: It offers flexible control interfaces including PWM, PH/EN, and H/W inputs, which allows for easy integration into different design architectures.

Applications

The DRV8706HQRHBRQ1 is ideal for driving DC motors in a variety of automotive applications, including but not limited to:

  • Powertrain systems
  • Body electronics
  • Climate control
  • Fuel pumps
  • Valve control

Quality and Support

As with all Texas Instruments products, the DRV8706HQRHBRQ1 is backed by comprehensive technical support and documentation. Designers can access a wealth of resources including datasheets, application notes, and design tools to facilitate the integration of this H-Bridge driver into their automotive solutions.

With its robust design, versatile features, and the support of a leading semiconductor manufacturer, the DRV8706HQRHBRQ1 is an excellent choice for designers looking to enhance the performance and reliability of their automotive motor control applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Sanken
Need more? Email Us
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7398 $51.6582
22+ $4.7096 $103.6112
33+ $4.5624 $150.5592
46+ $4.4152 $203.0992
59+ $4.2681 $251.8179
79+ $3.8266 $302.3014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess